EN
  • EN
  • DE

STRF6624

Part No STRF6624
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348037-STRF6624
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STRF6624 CAD Model

Description

The STRF6624 is a quasi-resonant flyback converter IC from Sanken. It is designed for use in switched-mode power supplies (SMPS) and offers high efficiency and low noise operation. The device integrates a power MOSFET and control circuitry to simplify power supply designs and reduce the number of external components required.

Applications

  • Power supplies for LCD TVs
  • AC adapters for various electronic devices
  • Set-top boxes
  • DVD players

Features

  • Quasi-Resonant operation
  • Integrated Power MOSFET
  • Overcurrent Protection (OCP)
  • Overvoltage Protection (OVP)
  • Thermal Shutdown Protection (TSD)
  • Soft-Start Function

Benefits

  • High efficiency reduces energy consumption and heat generation.
  • Simplified design lowers BOM cost and reduces development time.
  • Integrated protection features enhance system reliability and prevent damage from fault conditions.
  • Low noise operation minimizes electromagnetic interference (EMI).
  • Soft-start function limits inrush current and reduces stress on components during startup.

Additional Details

The STRF6624 utilizes quasi-resonant switching to achieve high efficiency and low EMI noise. The integrated MOSFET reduces the number of external components required, simplifying the overall design. The IC's protection features ensure robust operation and prevent damage in case of overcurrent, overvoltage, or over-temperature conditions. The soft-start function limits inrush current at startup, which further enhances system reliability. The STRF6624 is typically supplied in a through-hole package for easy mounting on PCBs. Proper heatsinking may be required depending on the application and operating conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess