EN
  • EN
  • DE

STRF6524

Part No STRF6524
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348030-STRF6524
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6524 CAD Model

Description

The STRF6524 is a power IC manufactured by Sanken Electric, designed for use in switching power supplies. This highly integrated device combines a power MOSFET and control circuitry to simplify power supply design while maintaining high efficiency and reliability. It targets applications requiring compact size and optimal performance.

Applications

  • Power supplies for LCD monitors and TVs
  • Adapters for consumer electronics devices
  • Auxiliary power supplies in industrial equipment
  • Power supplies for set-top boxes and DVD players
  • Power supplies for office automation equipment

Features

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout, resulting in a smaller solution size.
  • Built-in Startup Circuit: Eliminates the need for external startup components, reducing cost and simplifying the design process.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from damage due to excessive current flow.
  • Overvoltage Protection (OVP): Prevents damage caused by excessive output voltage.
  • Thermal Shutdown (TSD): Shuts down the IC if the internal temperature exceeds a safe operating limit.
  • Soft-Start Function: Reduces stress on components during startup by limiting inrush current.
  • Frequency Reduction Function: Improves efficiency at light loads by reducing the switching frequency, minimizing power consumption.

Benefits

  • Simplified Power Supply Design: Integration reduces component count and streamlines the overall design process.
  • High Energy Efficiency: Optimized switching characteristics and control algorithms provide high energy efficiency, reducing energy waste.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation, protecting the power supply from damage.
  • Compact Solution Size: High level of integration allows for smaller and more compact power supply designs, ideal for space-constrained applications.
  • Cost-Effective: Reduced component count and simplified design contribute to lower overall system cost.

Additional Details

The STRF6524 operates using a fixed switching frequency optimized to balance efficiency and EMI performance. The integrated MOSFET typically boasts a voltage rating suitable for off-line applications. The overcurrent protection (OCP) is generally implemented using a current sensing resistor and a comparator circuit, providing rapid response to overcurrent conditions. Overvoltage protection (OVP) monitors the output voltage with a resistor divider and comparator, triggering a shutdown if the voltage exceeds a predefined threshold. Thermal shutdown (TSD) monitors the IC's internal temperature. The soft-start function gradually increases the output voltage during startup. The IC package is designed to effectively dissipate heat, ensuring reliable operation even at high power levels. Specific details like switching frequency and voltage/current ratings vary based on the exact model variant.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess