EN
  • EN
  • DE

P0458NLT

Part No P0458NLT
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 265213-P0458NLT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0458NLT CAD Model

Description

The P0458NLT is a common mode choke manufactured by Pulse Electronics. Common mode chokes are inductors designed to suppress common-mode noise in electronic circuits. Pulse Electronics is a well-known manufacturer of various electronic components, including magnetics like common mode chokes.

Applications:

  • Power Supplies: Filters common-mode noise in power supply input lines to prevent noise from entering the system.
  • USB Ports: Suppresses common-mode noise on USB data lines to improve signal integrity.
  • Ethernet Ports: Filters common-mode noise on Ethernet cables to ensure reliable data transmission.
  • CAN Bus Systems: Reduces noise in CAN bus networks used in automotive and industrial applications.
  • Audio Equipment: Minimizes noise in audio signals for improved sound quality.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common-mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired differential signals.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Improved Noise Immunity: Reduces the susceptibility of electronic circuits to external noise sources.
  • Enhanced Signal Integrity: Improves the quality of transmitted signals by reducing noise.
  • Reduced Electromagnetic Interference (EMI): Minimizes the emission of noise from electronic devices.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.
  • Compliance with Regulatory Standards: Helps electronic devices meet EMI/EMC requirements.

Additional Details:

The specifications for the P0458NLT, such as inductance, impedance at various frequencies, and current ratings, are typically available in the product datasheet. It is important to consult the datasheet to determine the appropriate choke for a specific application based on the frequency range of the noise to be suppressed and the current carrying capacity required. Common mode chokes like P0458NLT play a crucial role in ensuring reliable and compliant performance of electronic systems in noisy environments.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess