The SSC6210-TL is a power factor correction (PFC) controller IC manufactured by Sanken Electric. It's designed to improve the power factor of AC-DC power supplies, reducing harmonic distortion and increasing overall efficiency. The IC typically employs a continuous conduction mode (CCM) boost converter topology. The "-TL" suffix indicates a specific packaging or taping option, usually for automated assembly.
Applications:
- AC-DC power supplies for consumer electronics
- Power supplies for lighting equipment (e.g., LED drivers)
- Industrial power supplies
- Power supplies for office equipment
- Adapters and chargers
Features:
- Power Factor Correction (PFC): Actively corrects the power factor to meet regulatory requirements and improve efficiency.
- Continuous Conduction Mode (CCM) Operation: Operates in CCM for lower ripple current and reduced EMI.
- Built-in Soft Start Function: Reduces stress on components during startup.
- Protection Features: Includes Over Voltage Protection (OVP), Over Current Protection (OCP), and Over Temperature Protection (OTP).
- Low Total Harmonic Distortion (THD): Minimizes harmonic distortion in the input current.
- Wide Input Voltage Range: Operates over a wide range of input voltages.
Benefits:
- Improved Power Factor: Meets power factor regulations and reduces energy waste.
- Reduced Harmonic Distortion: Minimizes harmonic currents injected into the AC line.
- Enhanced System Efficiency: Improves the overall efficiency of the power supply system.
- Increased Reliability: Protection features safeguard the power supply from damage.
- Simplified Design: Integrated features reduce component count and simplify the design process.
Additional Details:
The SSC6210-TL typically operates with an external MOSFET and requires an inductor and other passive components to form the boost converter. The controller regulates the output voltage and shapes the input current waveform to achieve a high power factor. The "-TL" suffix most likely refers to tape and reel packaging suitable for automated assembly. Refer to the Sanken datasheet for SSC6210-TL for exact packaging details and detailed electrical characteristics.