EN
  • EN
  • DE
  • IT

SSTC43-T1

Part No SSTC43-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342591-SSTC43-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTC43-T1 CAD Model

Description

The SSTC43-T1 is a transient voltage suppressor (TVS) diode manufactured by Vishay. The “-T1” suffix usually denotes a specific packaging or reel option. These diodes are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes clamp voltage spikes to a safe level, preventing damage to downstream circuitry.

Applications:

  • ESD Protection: Protects electronic circuits from electrostatic discharge events.
  • Transient Voltage Suppression: Guards against voltage surges caused by inductive loads, lightning, or other transient events.
  • I/O Port Protection: Protects input/output ports of microcontrollers, communication interfaces, and other sensitive devices.
  • Automotive Electronics: Used in automotive systems to protect against voltage transients.
  • Industrial Equipment: Protects industrial control systems and equipment from voltage surges.

Features:

  • Fast Response Time: Quickly responds to transient voltage events, providing rapid protection.
  • Low Clamping Voltage: Clamps voltage spikes to a low and safe level to prevent damage.
  • High Surge Capability: Able to withstand high surge currents without degradation.
  • Unidirectional/Bidirectional Options: Available in both unidirectional and bidirectional configurations to suit different applications.
  • Small Footprint: Compact size allows for easy integration into densely populated circuit boards.

Benefits:

  • Enhanced Circuit Reliability: Protects sensitive components from voltage surges, improving overall circuit reliability.
  • Reduced Downtime: Prevents damage to equipment, minimizing downtime and repair costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from overvoltage conditions.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Additional Details:

The SSTC43-T1's key specifications include the breakdown voltage, clamping voltage, and peak pulse current (IPP). The breakdown voltage is the voltage at which the diode begins to conduct, while the clamping voltage is the voltage it limits the surge to. Peak Pulse Current defines the maximum surge current the TVS diode can handle without damage. The “-T1” likely denotes a specific tape and reel for automated assembly. The diode’s capacitance can be a consideration in high-frequency circuits. It's essential to select a TVS diode with appropriate characteristics to match the specific protection requirements of the application.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Lowest to $0.1695
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess