EN
  • EN
  • DE

NCP1288BD65R2G

Part No NCP1288BD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10.5 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 1081966-NCP1288BD65R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1288BD65R2G CAD Model

Description

Introducing the NCP1288BD65R2G by ON Semiconductor

The NCP1288BD65R2G is a cutting-edge PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to cater to a wide array of power conversion applications, particularly those requiring efficient and reliable switching operations. The NCP1288BD65R2G is a testament to ON Semiconductor's commitment to providing solutions that meet the rigorous demands of modern electronic systems.

Key Features

  • Adjustable Switching Frequency: The NCP1288BD65R2G offers a flexible switching frequency that can be tailored to specific application needs, optimizing performance and efficiency.
  • Auto-Recovery Overcurrent Protection: This feature ensures the device is safeguarded against overcurrent conditions, enhancing its reliability and longevity.
  • Frequency Foldback: To improve efficiency under light-load conditions, the NCP1288BD65R2G incorporates frequency foldback technology.
  • Brown-Out Protection: The device is equipped with brown-out protection, which prevents operation under unsafe voltage conditions, thus protecting the entire system.

Applications

The versatility of the NCP1288BD65R2G makes it suitable for a diverse range of applications, including:

  • AC-DC Adapters for Laptops and PCs
  • Offline Battery Chargers
  • LED Lighting Systems
  • Telecom Power Supplies
  • Flat Panel Display Power Supplies

Technical Specifications

The NCP1288BD65R2G is offered in a compact 7-pin DFN package, making it an ideal choice for space-constrained applications. It operates over a wide input voltage range and is designed to handle high power levels, ensuring versatility across various electrical environments.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship, and the NCP1288BD65R2G is no exception. It complies with RoHS standards, ensuring that it is free from hazardous substances and aligns with global efforts for a sustainable future.

In conclusion, the NCP1288BD65R2G PWM controller from ON Semiconductor is a robust, versatile, and energy-efficient solution for a multitude of power conversion applications. Its advanced features and protections make it a reliable choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5989 $63.9560
90+ $1.3120 $118.0800
140+ $1.2710 $177.9400
190+ $1.2300 $233.7000
245+ $1.1890 $291.3050
330+ $1.0660 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess