EN
  • EN
  • DE

SSC620S-TL

Part No SSC620S-TL
Manufacturer Sanken
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838737-SSC620S-TL
Ultra Librarian 3D Model Ultra Librarian SSC620S-TL CAD Model

Description

The SSC620S-TL is a power management IC from Sanken Electric. It's a quasi-resonant flyback converter controller, designed for achieving high efficiency and low EMI in power supply applications. The 'TL' likely signifies a specific tape and reel packaging for automated assembly.

Applications:

  • AC/DC adapters for consumer electronics (e.g., laptops, smartphones)
  • Power supplies for set-top boxes and DVD players
  • Auxiliary power supplies in industrial equipment
  • LED lighting power supplies

Features:

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency, especially at light loads.
  • Integrated MOSFET: Reduces external component count and simplifies design (Note: confirm integration through datasheet).
  • Built-in Protection Features: Includes Over Voltage Protection (OVP), Over Current Protection (OCP), and Over Temperature Protection (OTP).
  • Low Standby Power Consumption: Meets energy efficiency standards for standby mode.
  • Frequency Reduction Function: Optimizes efficiency across a wide load range.
  • Soft-Start Circuit: Limits inrush current during startup.

Benefits:

  • High Efficiency: Minimizes power waste and reduces heat generation.
  • Reduced EMI Noise: Simplifies compliance with electromagnetic compatibility regulations.
  • Improved Reliability: Protection features prevent damage from abnormal operating conditions.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Cost-Effective Solution: Integration of functions reduces the number of external components required.

The SSC620S-TL utilizes quasi-resonant switching to achieve high efficiency and low EMI. The integrated protection features ensure robust and reliable operation. The device is typically available in a small surface-mount package. The frequency reduction function optimizes efficiency across a wide load range. This IC is designed to meet global safety and energy efficiency standards. The quasi-resonant operation ensures low switching losses. The soft-start circuit minimizes stress on components during power-up.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess