EN
  • EN
  • DE

SPF5003

Part No SPF5003
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description High-side Power Switch ICs [Surface-mount 2-circuits]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338517-SPF5003
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPF5003 CAD Model

Description

The SPF5003 is a Power Factor Correction (PFC) controller IC manufactured by Sanken. It is designed to enhance the power factor in various electronic devices, boosting energy efficiency and minimizing harmonic distortion. This controller is particularly well-suited for applications demanding a high power factor and low total harmonic distortion (THD).

Applications:

  • AC-DC power supplies across diverse applications
  • Electronic ballasts utilized in lighting systems
  • Adapters and chargers for a multitude of electronic devices
  • Industrial power supplies that necessitate PFC
  • LED lighting drivers and related power supplies

Features:

  • High power factor correction, leading to enhanced energy efficiency
  • Low total harmonic distortion (THD) to conform to regulatory standards
  • Integrated overvoltage protection (OVP) to safeguard against voltage surges
  • Overcurrent protection (OCP) to limit current and protect sensitive components
  • Undervoltage lockout (UVLO) to guarantee proper startup and shutdown procedures
  • Precise voltage regulation, ensuring a stable and reliable output
  • Compact packaging, making it ideal for space-constrained designs
  • Optimized for high-efficiency performance
  • Internal start-up timer for reliable and consistent startups

Benefits:

  • Decreased energy consumption and reduced electricity expenses thanks to improved power factor
  • Compliance with global harmonic regulations, ensuring adherence to industry standards
  • Enhanced system reliability resulting from comprehensive protection features
  • Simplified design process due to a reduction in required external components
  • Minimized electromagnetic interference (EMI)
  • Extended operational lifespan of electronic devices thanks to a stable and clean power supply

Additional Details:

The SPF5003 typically operates in critical conduction mode (CRM) to attain high efficiency and low THD. It often supports universal AC input voltage ranges. Integrated protection features, including overvoltage, overcurrent, and undervoltage lockout, contribute to the device's robustness and reliability. A soft-start function is frequently incorporated to minimize inrush current during startup. The switching frequency adapts to load conditions, typically ranging from tens to hundreds of kHz.

Offered in a small outline package (SOP), or a similar compact package, the SPF5003 is well-suited for space-limited power supply designs. Proper PCB layout is essential to minimize noise and maintain stable operation. The careful selection of external components, such as inductors and capacitors, is crucial to optimize performance and satisfy specific application needs. Detailed design guidelines and recommended component values are usually available in the Sanken datasheet for this component.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.8848 $161.8848
2+ $156.4886 $312.9772
3+ $140.3002 $420.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess