EN
  • EN
  • DE

SMA6863MZ-LF2451

Part No SMA6863MZ-LF2451
Manufacturer Sanken
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 24SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Applications AC Motors
Load Type Inductive
Technology Power MOSFET
Channel Output Current 2.5A
Current - Peak Output 3.75A
Supply Voltage - Operating 20V
Voltage - Load 400V (Max)
Temperature Range - Operating -20°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Through Hole
Case / Package 24-SIP, LF2451
Win Source Part Number 140071-SMA6863MZ-LF2451
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMA6863MZ-LF2451 CAD Model

Description

The SMA6863MZ-LF2451 is an active electronic component manufactured by Sanken.

  • Type: Integrated circuit used in AC motors.
  • Supply and Demand Status: Limited
  • Package: Tube/rail
  • Win Source Part Number: 140071-SMA6863MZ-LF2451
  • Technology: Power MOSFET
  • Fault Protection: Current limiting, over temperature, and UVLO
  • Maximum Voltage Load: 400V
  • Peak Output Current: 3.75A
  • Channel Output Current: 2.5A
  • Operating Temperature: -20°C to 150°C (TJ)

You May Also Be Interested in

Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5525 $62.7625
12+ $10.3003 $123.6036
18+ $9.9780 $179.6040
24+ $9.6558 $231.7392
31+ $9.3347 $289.3757
42+ $8.3691 $351.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess