EN
  • EN
  • DE

SLA8001

Part No SLA8001
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Collector Emitter Voltage (VCEO) 60 V
RoHS Compliant
Win Source Part Number 1023665-SLA8001
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA8001 CAD Model

Description

The SLA8001 is a unipolar stepper motor driver IC manufactured by Sanken Electric. It is designed to control and drive unipolar stepper motors, commonly used in applications requiring precise positioning and motion control. This driver IC integrates various protection features and offers efficient and reliable operation.

Applications

  • Printers: Drives stepper motors for paper feed and print head positioning in printers.
  • Scanners: Controls stepper motors for precise scanning movements.
  • Robotics: Drives stepper motors in robotic arms and other robotic systems.
  • CNC Machines: Used in CNC machines for precise positioning of tools and workpieces.
  • Factory Automation: Controls stepper motors in automated equipment for precise motion control.

Features

  • Unipolar Stepper Motor Control: Specifically designed for controlling unipolar stepper motors.
  • Integrated Driver Circuitry: Integrates all necessary driver circuitry for stepper motor control.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Protects the IC from overheating by shutting down when the temperature exceeds a safe limit.
  • Low Saturation Voltage: Low saturation voltage ensures efficient power delivery to the motor.
  • Multiple Step Modes: Supports multiple step modes for flexible control of motor resolution.

Benefits

  • Precise Motor Control: Provides precise control of unipolar stepper motors for accurate positioning.
  • Simplified System Design: Integrated driver circuitry reduces the need for external components and simplifies PCB layout.
  • Enhanced Reliability: Overcurrent protection and thermal shutdown enhance reliability and prevent damage.
  • Efficient Power Delivery: Low saturation voltage improves power efficiency and reduces heat dissipation.
  • Flexible Motor Resolution: Multiple step modes allow for adjusting motor resolution to meet specific application requirements.

Additional Details

The SLA8001 typically comes in various package options, such as SIP (Single In-line Package) or DIP (Dual In-line Package), for easy integration into circuit boards. External components, such as flyback diodes and current-limiting resistors, may be required for optimal performance. The operating voltage and current ratings are key specifications. Detailed technical specifications, including operating voltage range, output current rating, and step mode configurations, are available in the product datasheet.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6693 $63.3465
12+ $10.3954 $124.7448
18+ $10.0706 $181.2708
24+ $9.7457 $233.8968
31+ $9.4209 $292.0479
42+ $8.4463 $354.7446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess