EN
  • EN
  • DE

SLA7021M

Part No SLA7021M
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Description Unipolar Driver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 190392-SLA7021M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA7021M CAD Model

Description

The SLA7021M is a unipolar stepper motor driver IC manufactured by Sanken. It's designed to control unipolar stepper motors with high precision and reliability, making it suitable for a variety of applications requiring accurate positioning and controlled movement. The IC integrates various protection features to ensure safe and stable operation.

Applications:

  • Printers: Controlling print head movement and paper feed mechanisms in inkjet and laser printers.
  • Scanners: Positioning the scanning head in flatbed and document scanners.
  • Robotics: Driving stepper motors in robotic arms, automated systems, and pick-and-place machines.
  • CNC Machines: Controlling the movement of cutting tools and workpieces in CNC milling machines, lathes, and routers.
  • Factory Automation: Used in automated assembly lines, conveyor systems, and other industrial automation equipment.

Features:

  • Unipolar Stepper Motor Driver: Specifically designed for driving unipolar stepper motors.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the IC and the motor from damage.
  • High Voltage and Current Capability: Capable of handling relatively high voltage and current levels required by many stepper motors.
  • Simple Control Interface: Typically controlled via step and direction signals, making it easy to interface with microcontrollers and other control systems.
  • Low Power Dissipation: Designed to minimize power consumption and heat generation.

Benefits:

  • Precise and Reliable Motor Control: Delivers accurate and repeatable positioning for demanding applications.
  • Enhanced System Reliability: Integrated protection features prevent damage from electrical faults and overheating.
  • Simplified System Design: The straightforward control interface simplifies integration into existing and new designs.
  • Reduced Development Time: The ease of use and integration reduces the time required for design and prototyping.
  • Cost-Effective Solution: Provides a good balance of performance, features, and cost for stepper motor control applications.

The SLA7021M integrates the necessary circuitry to drive the windings of a unipolar stepper motor. It typically requires a minimal number of external components, simplifying the overall design. It is often preferred for its ability to provide smooth and accurate motor control with added protection features, making it a reliable choice for various applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess