EN
  • EN
  • DE

SLA7020M

Part No SLA7020M
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Description Unipolar Driver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 190391-SLA7020M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA7020M CAD Model

Description

The SLA7020M is a unipolar stepper motor driver IC produced by Sanken. It's designed to provide efficient and reliable control for stepper motors in a variety of applications. This IC integrates several key features to ensure smooth and precise motor operation.

Applications:

  • Robotics: Controlling the movement of robotic arms and joints.
  • CNC Machines: Driving the stepper motors responsible for precise positioning in milling, lathing, and other CNC operations.
  • Printers: Moving the print head and paper feed mechanisms.
  • Scanners: Positioning the scanning head accurately.
  • Factory Automation: Controlling automated machinery and equipment.

Features:

  • Unipolar Stepper Motor Driver: Specifically designed for unipolar stepper motors, providing efficient and controlled power delivery.
  • Built-in Protection Circuits: Incorporates overcurrent protection (OCP) and thermal shutdown (TSD) to protect the IC and the motor from damage.
  • High Voltage and Current Capability: Capable of handling relatively high voltage and current levels, enabling the use of larger and more powerful stepper motors.
  • Simplified Control Interface: Typically requires a simple step and direction interface, making it easy to control from a microcontroller or other digital logic.
  • Low Power Dissipation: Designed for efficient power usage to minimize heat generation.

Benefits:

  • Precise Motor Control: Delivers accurate and reliable stepper motor control for demanding applications.
  • Increased System Reliability: Integrated protection features safeguard the IC and motor from electrical faults and overheating.
  • Simplified System Design: The straightforward control interface makes it easier to integrate the SLA7020M into existing and new designs.
  • Reduced Development Time: The ease of use and integration simplifies the design and prototyping process.
  • Cost-Effective Solution: Offers a balance of performance, features, and cost for stepper motor control applications.

The SLA7020M typically includes internal logic for controlling the motor windings, eliminating the need for external components. It's often used in applications where precise positioning and controlled movement are essential. The robust protection features contribute to the overall reliability and longevity of the system. The use of the SLA7020M simplifies the design process, allowing engineers to focus on other aspects of the application.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess