EN
  • EN
  • DE

SLA5056

Part No SLA5056
Manufacturer Sanken
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190389-SLA5056
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA5056 CAD Model

Description

The SLA5056 is a unipolar stepper motor driver IC manufactured by Sanken Electric. This component is designed to provide efficient and reliable control for unipolar stepper motors, commonly used in applications requiring precise positioning and motion control. The IC integrates the necessary control logic and power output stages needed to directly drive a stepper motor, simplifying the design process and reducing the overall component count. The SLA5056, as part of Sanken's SLA series, is well-regarded for its robust design and integrated protection features, which ensure stable operation under diverse environmental conditions.

Applications

  • Office automation equipment, including printers, scanners, and copiers
  • Industrial automation applications, such as CNC machines and robotics
  • Textile machinery
  • Automated test equipment
  • Medical equipment
  • Security systems

Features

  • Unipolar stepper motor driver
  • Integrated PWM current control for smooth motor operation
  • Overcurrent protection to prevent damage from excessive current
  • Overtemperature protection to prevent overheating
  • Undervoltage lockout protection to ensure stable operation
  • Enable/disable control via logic input
  • Compact package design

Benefits

  • Simplified stepper motor control design
  • Reduced component count and minimized board space
  • Enhanced system reliability and increased longevity
  • Protection against common motor and driver failures
  • Improved energy efficiency
  • Easy integration with microcontrollers and other control systems
  • Smooth and quiet motor operation

Additional Details

The SLA5056 is engineered to operate over a broad range of supply voltages and is capable of delivering a substantial output current, making it suitable for various unipolar stepper motor sizes and types. The integrated PWM current control allows for precise regulation of the motor current, resulting in smoother motion and reduced audible noise. The overcurrent, overtemperature, and undervoltage lockout protection features are critical for ensuring safe and reliable operation, preventing potential damage to both the driver IC and the stepper motor itself.

Implementing the SLA5056 usually requires only a minimal number of external passive components, such as decoupling capacitors and current sensing resistors, further simplifying the design. The enable/disable input allows for easy control of the motor's state from a microcontroller or other digital control logic. The compact package design minimizes board space requirements, which is highly beneficial in space-constrained applications. For specific operating parameters and application guidelines, it is essential to consult the official datasheet provided by Sanken Electric to ensure proper and safe usage of the device. Overall, the SLA5056 offers a robust and cost-effective solution for driving unipolar stepper motors in a variety of applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess