EN
  • EN
  • DE

SI-8203L

Part No SI-8203L
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022900-SI-8203L
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI-8203L CAD Model

Description

The SI-8203L is a synchronous buck regulator IC manufactured by Sanken Electric. It's designed to provide a highly efficient and compact power conversion solution for various electronic devices. It integrates the control and power MOSFETs into a single package, simplifying the design and reducing the PCB area required.

Applications:

  • Point-of-load (POL) regulators
  • Distributed power systems
  • Consumer electronics (e.g., TVs, set-top boxes)
  • Industrial equipment
  • Battery-powered devices

Features:

  • Synchronous rectification for high efficiency
  • Input voltage range: 4.5V to 18V
  • Output voltage adjustable
  • Maximum output current: 3A
  • Integrated power MOSFETs
  • Overcurrent protection
  • Overvoltage protection
  • Thermal shutdown
  • Enable/disable function
  • Compact package

Benefits:

  • High efficiency reduces power losses and heat generation.
  • Small size allows for compact designs.
  • Integrated protection features enhance system reliability.
  • Adjustable output voltage provides flexibility in system design.
  • Simple design reduces time to market.

Additional Details:

The SI-8203L is a highly integrated synchronous buck regulator that simplifies power supply design. The internal MOSFETs are optimized for efficiency and low on-resistance. The device offers several protection features, including overcurrent, overvoltage, and thermal shutdown, to protect the load and the regulator itself. The output voltage can be adjusted using external resistors. The enable/disable function allows for easy power management. The compact package is suitable for space-constrained applications.

Key Specifications:

  • Input Voltage: 4.5V to 18V
  • Output Current: 3A
  • Switching Frequency: typically around 500kHz
  • Efficiency: Up to 95%
  • Protection: Overcurrent, Overvoltage, Thermal Shutdown

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess