EN
  • EN
  • DE

SI-3150CA

Part No SI-3150CA
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321347-SI-3150CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3150CA CAD Model

Description

The SI-3150CA is a series of low-dropout (LDO) voltage regulators produced by Sanken Electric. These regulators are designed to provide a stable and accurate output voltage, even when the input voltage is close to the desired output voltage. They are often used in applications where efficient power conversion and low noise are critical.

Applications:

  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers in embedded systems.
  • Battery-Powered Devices: Regulating voltage in devices such as smartphones, tablets, and portable media players.
  • Industrial Control Systems: Ensuring a reliable voltage source for sensors and control circuitry.
  • Post-Regulation for Switching Power Supplies: Cleaning up the output of switching power supplies to reduce noise and improve stability.
  • Automotive Electronics: Powering various electronic components in vehicles, such as sensors and control units.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating by shutting down when the internal temperature exceeds a safe level.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, essential for sensitive electronic components.
  • Compact Package: Allows for use in space-constrained applications.
  • Fixed Output Voltage: Simplifies design and reduces the number of external components required.

Benefits:

  • Improved System Stability: The stable output voltage minimizes voltage fluctuations, enhancing the reliability of connected devices.
  • Enhanced Protection: Built-in protection features prevent damage from overcurrent and overheating.
  • Simplified Design: The fixed output voltage and minimal external component requirements reduce design complexity and cost.
  • Extended Battery Life: Low dropout voltage improves efficiency, especially in battery-powered applications, leading to longer run times.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving overall system performance and reliability.

Additional Details:

The SI-3150CA typically requires external capacitors for stable operation; the specific values and types are detailed in the manufacturer's datasheet. These capacitors are crucial for filtering noise and ensuring stability. It's important to adhere to these recommendations for optimal performance. The device is available in a through-hole package, facilitating easy mounting on printed circuit boards. Always refer to the datasheet for absolute maximum ratings regarding voltage and current, as well as guidelines for thermal management. This regulator is designed for general-purpose voltage regulation and offers a cost-effective and reliable solution for many electronic applications. The datasheet should also provide information about the expected transient response and noise performance of the regulator.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess