EN
  • EN
  • DE

82S137/BVA

Part No 82S137/BVA
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description 1K X 4 OTPROM 70 ns CDIP18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8542320070
Win Source Part Number 1011857-82S137/BVA
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 82S137/BVA CAD Model

Description

The 82S137/BVA is a high-performance, monolithic bipolar PROM (Programmable Read-Only Memory) produced by NXP Semiconductors. This device is designed to deliver reliable and fast read operations, making it an ideal choice for applications requiring stable non-volatile memory storage with quick access times.

Key Features

  • Storage Capacity: The 82S137/BVA offers a substantial storage capacity, catering to systems that require a moderate amount of data to be stored permanently without the need for periodic refresh.
  • Speed: With its fast access times, this PROM ensures that data retrieval does not become a bottleneck in system performance, allowing for efficient operation in critical applications.
  • Programming: The device is user-programmable, providing flexibility and convenience for custom applications. Once programmed, the data is stored permanently, making it an excellent choice for firmware storage or configuration settings that need to persist across power cycles.
  • Package: The 82S137/BVA comes in a robust package that is designed to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Power Consumption: It features low power consumption, which is crucial for battery-operated devices and systems with stringent power budget requirements.

Applications

The NXP 82S137/BVA is versatile and can be used across various industries and applications. Some of the common applications include:

  • Embedded systems for control and automation
  • Automotive electronics for engine control units and infotainment systems
  • Telecommunication infrastructure for storing configuration data
  • Consumer electronics for device personalization and feature enablement

Technical Specifications

Below are some of the technical specifications for the 82S137/BVA:

  • Memory Type: Bipolar PROM
  • Memory Size: Specific to the model variant
  • Access Time: Defined by the datasheet
  • Operating Temperature Range: Specified for industrial and automotive grade requirements
  • Supply Voltage Range: Compatible with standard logic levels

In conclusion, the 82S137/BVA from NXP is a reliable and efficient memory solution for designers and engineers looking to incorporate a stable, non-volatile storage element into their systems.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess