EN
  • EN
  • DE

PC74HCT245T

Part No PC74HCT245T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269123-PC74HCT245T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT245T CAD Model

Description

The PC74HCT245T is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional performance and reliability. This integrated circuit is part of the 74HCT family, which is designed to operate at the same speed as 74LS while maintaining the CMOS low power dissipation.

This octal bus transceiver is crafted to provide bidirectional interfacing between two buses with the capability to drive heavily loaded bus lines with up to 15 LSTTL loads. The device features eight non-inverting bus transceivers with 3-state outputs and is designed to be used in asynchronous communication between data buses.

Key Features:

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
  • Output Current: -32mA / 64mA, providing sufficient drive capability
  • Propagation Delay Time: Typically 8ns, ensuring high-speed operation
  • Temperature Range: -40°C to +125°C, suitable for industrial applications
  • Package: SOIC-20, a small-outline integrated circuit package

The device contains eight flip-flops with 3-state outputs for bus-oriented applications. The flip-flops appear transparent to the data when the Latch Enable (LE) input is HIGH. When LE is LOW, the data that meets the setup time is latched. Data on the A or B bus will be clocked into the registers as the direction control (DIR) signal is changed from HIGH to LOW or LOW to HIGH respectively.

With its high noise immunity and low power consumption, the PC74HCT245T is ideally suited for interfacing with high-speed microprocessors and can be used in a variety of digital applications such as computers, communication equipment, and data processing systems. Moreover, its robust design ensures that the device can tolerate higher electrical stresses, making it an excellent choice for demanding environments.

Overall, the PC74HCT245T from NXP is a versatile and reliable component that offers a perfect balance between power consumption and speed, making it a go-to choice for designers and engineers in the electronics industry.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess