Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1140596-SEC1203C
Categories Optics - LEDs - Light Pipes
Manufacturer Sanken
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SEC1203C CAD Model

Description

The SEC1203C is a power factor correction (PFC) controller IC manufactured by Sanken Electric. It is designed for improving the power factor and reducing harmonic distortion in AC-DC power supplies. This IC incorporates various features to enhance efficiency and reliability, making it suitable for a wide range of applications.

Applications:

  • AC-DC power supplies for consumer electronics
  • LED lighting power supplies
  • Power adapters and chargers
  • Industrial power supplies
  • Ballasts for fluorescent lamps

Features:

  • Continuous Conduction Mode (CCM) PFC control
  • Low startup current
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Open loop protection (OLP)

Benefits:

  • Improved power factor, reducing energy waste
  • Reduced harmonic distortion, complying with regulatory standards
  • Enhanced system reliability through integrated protection features
  • Simplified design with minimal external components
  • Higher efficiency in power conversion

Additional Details:

The SEC1203C PFC controller is designed to improve the power factor of AC-DC power supplies, ensuring that the current drawn from the AC line is in phase with the voltage. This reduces energy waste and minimizes harmonic distortion, which can interfere with other electronic devices and violate regulatory standards. The CCM control scheme offers high efficiency and low total harmonic distortion (THD). The integrated protection features, such as OVP, OCP, and OLP, enhance the reliability of the power supply and prevent damage in fault conditions. This controller is suitable for various applications, including power supplies for consumer electronics, LED lighting, and industrial equipment.

Technical Specifications (Typical):

  • Operating Voltage Range: 85 VAC to 265 VAC
  • Operating Frequency: Typically 65 kHz
  • Maximum Power: Varies depending on application and external components
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Bivar Inc.
LIGHT PIPE 90DEG VAR 0.100\
Need more? Email Us
ECAD model for SLP3-150-100-F
Bivar Inc.
LIGHT PIPE
Need more? Email Us
ECAD model for LC2-10.0
Lumex Opto/Components Inc.
LIGHT PIPE 3MM 8POS VERT SMD
Need more? Email Us
ECAD model for LPA-C081301S-20
Essentra Components
LED LIGHT PIPE CLR VERT 21.8MM
Need more? Email Us
ECAD model for VLP1-D-4
Bivar Inc.
LIGHT PIPE RIGID RA 2.92MM DIA
Need more? Email Us
ECAD model for LPR3-0800-1000DP
Bivar Inc.
LIGHT PIPE PNL 3MM DFF FLAT2.5MM
Need more? Email Us
ECAD model for PLP1-2.5MM-FD
Bivar Inc.
LIGHT PIPE BOARD MT QUAD 3MM SMD
Need more? Email Us
ECAD model for LP4-EP
Bivar Inc.
LIGHT PIPE 4MM RND LENS 6.0\
Need more? Email Us
ECAD model for LC-6.0
Essentra Components
LED LIGHT PIPE CLR VERT 26.1MM
Need more? Email Us
ECAD model for VLP1-F-5

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention