EN
  • EN
  • DE

LC-6.0

Part No LC-6.0
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 4MM RND LENS 6.0\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 6" (152.4mm) - Fiber Optic
Lens Style Round with Flat Top
Lens Size 4mm;5;9;7;10;8;3;4;2;3;1;1528;664;492;350;145;107;2862;754;67;23;277;486;1568;17;28;818;0;4656;27999;16779;16780;16781;16782;16783;16784;16785;16786;8058;16787;16788;16789;57874;50359;27998;17472;58700;59317;58701;58702;58703;58704;59318;58705;38254;59319;59320;38255;59321;59322;59323;59325;59326;59327;122985;59328;59329;59330;59331;49697;115567;14930;123092;122981;122982;123091;123093;123054;138749;138748;2918;39079;80385;123055;53672;53673;53674;50770;124849;50769;43879;1079;19044;60807;114150;63740;63741;63742;63743;63744;63745;29830;38711;108295;52927;123057;123059;123056;122983;34459;59334;59335;122987;17478;17479;17480;50900;50902;57758;57759;50901;123058;16368;59336;59337;36436;59338;17481;10098;30225;59339;59340;59341;59342;59343;59344;94670;79675;31693;31694;31695;31696;128819;128818;128820;52768;20702;20703;28430;17482;59345;38303;59350;86074;122980;86075;122984;122986;139689;139688;25814;91989;1556;17483;62;61;3;2;243;1;17;0;2;4;7;1;1;313282;319929;320441;320534;320568;330893;330951;338652;351068;351158;351375;351412;474473;382354;382397;395219;395348;395353;395363;474474;395398;395403;404312;404318;416568;421080;421118;423204;40286;121836;792938;792952;792932;792919;121837;121838;121839;121840;121841;121842;121843;792975;792961;122101;122234;169635;792905;792931;792928;792993;792958;792962;792985;169636;792926;792904;792957;792945;793022;169845;169922;203584;793010;792911;792996;792917;792982;203586;203587;203588;792967;792925;203589;792959;792940;203858;203934;805638;792966;792930;792972;792956;792978;792950;792990;792937;792912;792965;792970;792953;792968;229503;229579;805637;792954;792964;792946;792907;793002;792913;792977;793005;792903;792924;792920;793016;792941;250280;250328;805636;793025;793023;793001;792951;793017;792936;792981;792944;792918;792960;793024;268149;805635;793021;792947;792995;792934;792908;793014;792963;792999;792922;792914;793000;281967;792923;793009;793008;793020;792991;792943;792929;792974;792939;792973;793026;793011;295783;805640;793006;792921;792984;792983;792969;792992;792989;792949;793019;792948;792906;64528;792987;792994;793018;792942;792935;793003;792916;792933;792986;792998;792976;793015;792909;805639;793012;793007;793013;792915;792910;792997;792955;793004;792927;792971;792988;80883;792980;792979;104047;155593;1;402959;1;348026;348027;801576;348028;801575;805634;805632;348029;348032;348033;348034;348036;348037;348038;348041;348042;806904;348043;348044;348045;348046;348048;348049;348052;806454;348054;348055;348056;348058;806469;835471;348030;348031;348062;348063;348059;348060;348061;348064;348065;348068;348069;348071;348072;348067;348073;348079;348080;348074;348075;348076;348077;348078;348081;806456;806482;348083;348084;806474;348082;806461;348085;806455;348087;348086;806458;348089;348090;348091;348092;348088;806798;806477;348093;805630;348095;348094;348101;806475;348102;348103;348104;348105;806471;348108;806460;348109;348110;805633;348112;806472;348113;348114;348116;806459;806457;348096;348097;348098;348099;348118;348119;806483;806463;348120;348121;806467;806464;348122;348123;348124;805631;348125;348126;348130;348131;348132;348133;348134;348135;867537;348136;806484;348137;348138;348139;348141;348142;806465;835472;348127;348128;348129;806450;348145;806453;348146;806480;348147;806449;806462;806451;348148;806473;806466;348153;348154;348155;348149;348150;348151;806481;348157;348158;806452;348162;348163;348165;348166;348167;348168;835473;348160;348161;806485;348173;348174;348175;348178;348179;348180;348181;806470;348182;806476;348183;348184;348189;348190;348171;348172;806479;348192;348193;348195;348196;348197;348198;348200;348203;348191;806478;348204;348205;348209;348210;348212;348213;348207;348208;806905;348215;348216;348217;348218;348224;806468;348214;396946;396
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567123-LC-6.0
Ultra Librarian 3D Model Ultra Librarian LC-6.0 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon
Need more? Email Us
Vishay
LED BLUE CLEAR 4DIP T/H / Blue 470nm LED Indication - Discrete 3.9V 4-DIP (0.200", 5.08mm)
Need more? Email Us
Kingbright
LED YELLOW DIFFUSED T-1 3/4 T/H / Yellow 588nm LED Indication - Discrete 2.1V Radial
Need more? Email Us
Rohm Semiconductor
LED ORANGE DIFFUSED T/H / Orange 605nm LED Indication - Discrete 2V Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
MICRO SIDELED 3806 / LED Indication - Discrete
Lowest to $0.1382
TT Electronics
EMITTER IR 890NM 1A RADIAL / Infrared (IR) Emitter 890nm 1.75V 1A 2.4mW/cm² @ 20mA 20° Radial
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Lowest to $0.5650
CreeLED, Inc.
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR SMD BOTTOM ENTRY / Red 633nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Lowest to $0.2727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess