EN
  • EN
  • DE

SAP15P

Part No SAP15P
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description Darlington transistors with built-in temperature compensation diodes for audio amplifier applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 313135-SAP15P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAP15P CAD Model

Description

The SAP15P is a power transistor manufactured by Sanken Electric. It is designed for use in audio power amplifiers and other high-power applications. This PNP transistor is known for its robust construction and reliable performance in demanding environments.

Applications

  • Audio power amplifiers
  • Power supplies
  • Motor control circuits
  • Switching regulators
  • General-purpose amplification

Features

  • High collector power dissipation (Pc): Provides substantial power handling capability.
  • High collector current (Ic): Enables the transistor to drive large loads.
  • High collector-emitter voltage (Vceo): Allows for operation in high-voltage circuits.
  • Low saturation voltage: Ensures efficient operation and reduced power loss.
  • Fast switching speed: Suitable for high-frequency applications.
  • TO-3P package: Facilitates efficient heat dissipation.

Benefits

  • Increased amplifier output power: The high power dissipation allows for higher output power in audio amplifiers.
  • Enhanced reliability: Robust design ensures long-term performance and stability.
  • Improved efficiency: Low saturation voltage minimizes power loss and heat generation.
  • Simplified circuit design: High gain simplifies circuit design and reduces the number of components needed.
  • Effective thermal management: TO-3P package ensures efficient heat transfer from the device.

Additional Details

The SAP15P typically features a collector-emitter voltage (Vceo) of around 230V, a collector current (Ic) of around 15A, and a collector power dissipation (Pc) of around 150W. The current gain (hFE) is typically between 20 and 70, depending on the operating conditions. The operating and storage junction temperature range is -55 to +150 degrees Celsius. The TO-3P package is designed for easy mounting on heat sinks to ensure efficient thermal management, preventing the device from overheating during operation. It is designed to be a complementary pair with SAP15N transistor.

Proper heat sinking is essential to ensure the SAP15P operates within its safe operating area. Consideration should be given to the operating frequency, voltage, and current to prevent exceeding the transistor's maximum ratings.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess