EN
  • EN
  • DE

CS8151D2R2G

Part No CS8151D2R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 5.0 V, 100 mA Low Dropout Linear Regulator with Watchdog, RESET, and Wake Up
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 20mA
PSRR 75dB (120Hz)
Control Features Reset, Wake-Up, Watchdog
Protection Features Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1163452-CS8151D2R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name CS8151
Introduction Date July 27, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS8151D2R2G CAD Model

Description

ON Semiconductor CS8151D2R2G Voltage Regulator

The CS8151D2R2G is a high-performance, fixed-output voltage regulator from ON Semiconductor, designed to deliver a precise voltage supply for a wide range of applications. This component is part of ON Semiconductor's commitment to providing energy-efficient power management solutions, and it is tailored to meet the stringent requirements of automotive, industrial, and consumer electronics markets.

With an output voltage of 5V, the CS8151D2R2G ensures a stable power supply for circuits that require a consistent voltage level. The device is capable of sourcing up to 100mA of output current, making it suitable for low-power applications. It features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.

The CS8151D2R2G comes in a robust TO-252 (DPAK) package, providing a compact footprint while ensuring reliable thermal performance and durability. This package is designed for surface-mount technology (SMT), which facilitates easier integration into a variety of electronic assemblies.

Key features of the CS8151D2R2G include thermal shutdown and current limit protection, which safeguard the device and the application against excessive temperature and current conditions. The voltage regulator also boasts a low quiescent current, which is particularly beneficial for battery-operated devices, as it minimizes power consumption when the device is in standby mode.

The device is characterized by its wide operating temperature range, making it suitable for harsh environments often encountered in automotive and industrial applications. The CS8151D2R2G is also compliant with automotive industry standards, ensuring reliability and performance under the rigorous conditions of automotive applications.

Overall, the ON Semiconductor CS8151D2R2G voltage regulator is an excellent choice for designers who need a reliable, efficient, and compact power management solution. Its protective features, low power consumption, and compliance with industry standards make it a versatile component suitable for a multitude of electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7059 $59.7065
85+ $1.3999 $118.9915
130+ $1.3560 $176.2800
180+ $1.3121 $236.1780
230+ $1.2682 $291.6860
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess