Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 313134-SAP15N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAP15N CAD Model

Description

The SAP15N is a power transistor manufactured by Sanken Electric. It is designed for use in audio power amplifiers and other high-power applications. This NPN transistor is known for its robust construction and reliable performance in demanding environments.

Applications

  • Audio power amplifiers
  • Power supplies
  • Motor control circuits
  • Switching regulators
  • General-purpose amplification

Features

  • High collector power dissipation (Pc): Provides substantial power handling capability.
  • High collector current (Ic): Enables the transistor to drive large loads.
  • High collector-emitter voltage (Vceo): Allows for operation in high-voltage circuits.
  • Low saturation voltage: Ensures efficient operation and reduced power loss.
  • Fast switching speed: Suitable for high-frequency applications.
  • TO-3P package: Facilitates efficient heat dissipation.

Benefits

  • Increased amplifier output power: The high power dissipation allows for higher output power in audio amplifiers.
  • Enhanced reliability: Robust design ensures long-term performance and stability.
  • Improved efficiency: Low saturation voltage minimizes power loss and heat generation.
  • Simplified circuit design: High gain simplifies circuit design and reduces the number of components needed.
  • Effective thermal management: TO-3P package ensures efficient heat transfer from the device.

Additional Details

The SAP15N typically features a collector-emitter voltage (Vceo) of around 230V, a collector current (Ic) of around 15A, and a collector power dissipation (Pc) of around 150W. The current gain (hFE) is typically between 20 and 70, depending on the operating conditions. The operating and storage junction temperature range is -55 to +150 degrees Celsius. The TO-3P package is designed for easy mounting on heat sinks to ensure efficient thermal management, preventing the device from overheating during operation. It is designed to be a complementary pair with SAP15P transistor.

Proper heat sinking is essential to ensure the SAP15N operates within its safe operating area. Consideration should be given to the operating frequency, voltage, and current to prevent exceeding the transistor's maximum ratings.

You May Also Be Interested in

Littelfuse Inc.
218 Series, 5 x 20 mm, Time-Lag (Slo-Blo®) Fuse | FUSE GLASS 15A 250VAC 5X20MM
Lowest to $0.1616
ECAD model for 0218015.MXP
Littelfuse Inc.
FUSE CERM 15A 250VAC 125VDC 3AB / 15 A 250 V AC 125 V DC Fuse Cartridge, Ceramic Requires Holder 3AB, 3AG, 1/4" x 1-1/4"
Lowest to $2.0928
ECAD model for 0326015.HXP
Littelfuse Inc.
FUSE GLASS 5A 250VAC 3AB 3AG / 5 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 3AB, 3AG, 1/4" x 1-1/4"
Lowest to $0.5132
ECAD model for 0313005.HXP
Littelfuse Inc.
FUSE GLASS 3.15A 250VAC 5X20MM / 3.15 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Need more? Email Us
ECAD model for 02343.15MXP
Littelfuse Inc.
FUSE GLASS 1.6A 250VAC 5X20MM / 1.6 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Need more? Email Us
ECAD model for 021801.6HXP
Littelfuse Inc.
FUSE BRD MNT 2.5A 125VAC/VDC AXL / 2.5 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Lowest to $0.2498
ECAD model for 047302.5YRT1L
Littelfuse Inc.
FUSE AUTO 5A 32VDC BLADE ATO/ATC / 5 A AC 32 V DC Fuse Automotive Requires Holder Blade, ATO/ATC
Need more? Email Us
ECAD model for 0287005.L
Littelfuse Inc.
FUSE GLASS 2A 250VAC 125VDC 2AG / 2 A 250 V AC 125 V DC Fuse Cartridge, Glass Requires Holder 2AG, 5mm x 15mm
Need more? Email Us
ECAD model for 0229002.HXP
Littelfuse Inc.
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 3AB, 3AG, 1/4" x 1-1/4"
Lowest to $0.4405
ECAD model for 0313002.HXP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention