EN
  • EN
  • DE

RM 2AV1

Part No RM 2AV1
Manufacturer Sanken
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1.2A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 1.2A Through Hole Axial
Manufacturer Sanken
Package Cut Tape (CT), Tape & Box (TB)
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package Axial
Case / Package Axial
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number RM 2AV1-ND, RM 2AV1TB, RM 2AV1DKR, RM 2AV1DKRINACTIVE, RM 2AV1DK, RM 2AV1 DK, RM 2AV1TR-ND, RM 2AV1TR, RM 2AV1DKRINACTIVE-ND, RM 2AV1CT-ND, RM2AV1DKRINACTIVE, RM2AV1CT, RM 2AV1TB-ND, RM 2AV1DKR-ND, RM 2AV1CT, RM2AV1TB
Quantity per package 1000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891977-RM 2AV1
Ultra Librarian 3D Model Ultra Librarian RM 2AV1 CAD Model

Description

The Sanken RM 2AV1 is a diode standard with a voltage rating of 600V and a current rating of 1.2A. It has a through-hole axial package and a standard recovery speed of >500ns with a current of >200mA (Io). The package is available in cut tape (CT) or tape & box (TB) and is mounted through hole. The Sanken RM 2AV1 is a part of the Discrete Semiconductor Products category and has an obsolete part status. The package quantity is 1000, and the MSL level is 1 (unlimited). The HTSUS code is 8541.10.0080, and other part numbers include RM 2AV1-ND, RM 2AV1TB, RM 2AV1DKR, RM 2AV1DKRINACTIVE, RM 2AV1DK, RM 2AV1 DK, RM 2AV1TR-ND, RM 2AV1TR, RM 2AV1DKRINACTIVE-ND, RM 2AV1CT-ND, RM2AV1DKRINACTIVE, RM2AV1CT, RM 2AV1TB-ND, RM 2AV1DKR-ND, RM 2AV1CT, and RM2AV1TB.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5587 $58.6635
255+ $0.4585 $116.9175
395+ $0.4441 $175.4195
540+ $0.4298 $232.0920
700+ $0.4155 $290.8500
935+ $0.3725 $348.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess