EN
  • EN
  • DE

RG10Z

Part No RG10Z
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (Q - R)
Description Ultra-Fast-Recovery Rectifier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 294239-RG10Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG10Z CAD Model

Description

The RG10Z is a general-purpose rectifier diode manufactured by Sanken. It is designed to convert alternating current (AC) to direct current (DC) in various electronic circuits and power supply applications. This diode provides reliable performance and is commonly used in devices requiring rectification of AC voltage.

Applications

  • Power Supplies: Used as a rectifier in power supplies for electronic devices, converting AC voltage from the mains to DC voltage required by the circuitry.
  • Battery Chargers: Employed in battery chargers to convert AC voltage into DC voltage for charging batteries.
  • Adapters: Integrated into AC/DC adapters for various electronic devices, such as mobile phones, laptops, and other portable equipment.
  • Lighting Circuits: Used in lighting circuits, particularly LED drivers, to rectify AC voltage for driving LEDs.
  • Consumer Electronics: Found in various consumer electronic devices, such as televisions, audio equipment, and home appliances, for power rectification.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing protection against voltage spikes and transients.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification circuits.
  • High Reliability: Offers reliable performance in various operating conditions.
  • Compact Package: Available in a compact package for easy integration into electronic circuits.
  • Lead-Free: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Efficient Rectification: Provides efficient conversion of AC to DC voltage, minimizing power loss.
  • Reliable Operation: Ensures reliable operation in various electronic applications.
  • Easy to Use: Simple to integrate into rectifier circuits.
  • Cost-Effective: Provides a cost-effective solution for AC to DC conversion.
  • Environmentally Friendly: Lead-free construction complies with environmental standards.

Additional Details

The RG10Z diode is characterized by its forward voltage drop, reverse leakage current, and maximum repetitive reverse voltage. The specific values for these parameters can be found in the product datasheet provided by Sanken. It is essential to ensure that the diode's voltage and current ratings are not exceeded in the application to prevent damage and ensure reliable operation. The diode is typically mounted on a PCB using standard soldering techniques. Heat sinking may be required in high-power applications to dissipate heat and maintain the diode's operating temperature within acceptable limits. Proper PCB layout and component selection are crucial for optimal performance. The diode's robust construction ensures long-term reliability in demanding environments.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess