EN
  • EN
  • DE

LCH245A

Part No LCH245A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 77199-LCH245A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCH245A CAD Model

Description

The LCH245A from Texas Instruments is a high-performance, advanced integrated circuit chip designed to provide superior functionality and performance in a wide range of applications.

This product is a part of the Texas Instruments' 74LCH series of integrated circuits, which are known for their high-quality design and robust performance. The LCH245A is an octal bus transceiver, featuring three-state outputs that are designed to handle 5V. This device uses two separate power-supply rails: a 5V rail for the A port and a 2.5V to 5.5V rail for the B port. This dual-supply functionality allows for flexible and efficient power management in various applications. This chip is equipped with a Direction (DIR) input and Output Enable (OE) input, which are used to control the device's operation. The DIR input determines the data flow direction, while the OE input enables or disables the outputs. These features allow for precise control over the device's functionality, making it highly versatile and adaptable. The LCH245A is designed with advanced CMOS technology, which ensures low power consumption and high-speed operation. This makes it suitable for use in a wide range of applications, including but not limited to, communication systems, data processing systems, and control systems. The device is also characterized by its high noise immunity and low output skew, ensuring reliable and consistent performance even under challenging conditions. The LCH245A is available in various packaging options, including TSSOP, TVSOP, VFBGA, and DGG packages. This allows for flexibility in choosing the most suitable package for specific applications and design requirements. Furthermore, this product is RoHS-compliant and supports green initiatives. Texas Instruments has made sure that the LCH245A is free from harmful substances and complies with environmental standards, making it a responsible choice for environmentally conscious businesses. In summary, the LCH245A from Texas Instruments is an advanced octal bus transceiver that offers high performance, flexibility, and reliability. Its dual-supply operation, control inputs, advanced CMOS technology, and various packaging options make it a versatile and efficient solution for a wide range of applications.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess