EN
  • EN
  • DE

2SB1352

Part No 2SB1352
Manufacturer Sanken
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025180-2SB1352
Categories OEM Parts(0-9)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1352 CAD Model

Description

The 2SB1352 is a silicon PNP epitaxial planar transistor manufactured by Sanken Electric. This transistor is designed for high-power switching and amplifier applications. Characterized by its high collector current capability, low saturation voltage, and excellent high-frequency response, it's suitable for a wide array of demanding applications. It is often used in audio amplifier output stages, power supplies, and motor control circuits.

Applications

  • Audio power amplifiers (output stages)
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • General purpose high-power switching

Features

  • PNP Silicon Epitaxial Planar Transistor
  • High Collector Current Capability
  • Low Saturation Voltage
  • High fT (Transition Frequency)
  • High Power Dissipation

Benefits

  • High Power Handling: The high collector current and power dissipation ratings enable the transistor to handle significant power levels.
  • Efficient Switching: Low saturation voltage minimizes power losses during switching, improving efficiency.
  • Fast Switching Speed: The high transition frequency allows for operation at higher switching frequencies.
  • Reliable Performance: Robust design and manufacturing ensure stable and reliable operation.

Technical Specifications

The 2SB1352 typically features a collector-emitter voltage (VCEO) of -80V, a collector current (IC) of -7A, and a collector power dissipation (PC) of 80W. The DC current gain (hFE) typically ranges from 80 to 240. The transition frequency (fT) is typically around 50 MHz. The device is available in a TO-220 type package. It is always recommended to consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
IBM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess