EN
  • EN
  • DE

SDTAG-64-1056BE

Part No SDTAG-64-1056BE
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 317918-SDTAG-64-1056BE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDTAG-64-1056BE CAD Model

Description

The SanDisk SDTAG-64-1056BE is an embedded flash storage device, part of SanDisk's iNAND or similar embedded solutions lineup. Designed for integration into electronic devices, it offers reliable storage in a compact form. The '64' denotes a storage capacity of 64GB. The 1056BE likely denotes a specific firmware or revision.

Applications

  • Smartphones: Serving as primary storage for the operating system, applications, and user data.
  • Tablets: Similar to smartphones, offering storage for system files and user content.
  • Embedded Systems: Used within embedded systems that require non-volatile storage, such as industrial control units, medical equipment, and automotive infotainment systems.
  • IoT Devices: Storage for firmware, configuration information, and sensor data in Internet of Things devices.
  • Gaming Consoles: Internal storage for game files, OS components, and user profile data.

Features

  • 64GB Storage Capacity: Provides considerable space for operating systems, applications, and data files.
  • Embedded Form Factor: Compact design enables integration within small devices.
  • NAND Flash Memory: Employs NAND flash for non-volatile data retention, ensuring data remains even without power.
  • High-Speed Data Transfer: Supports rapid read and write operations for quicker application loading and data access.
  • Durable Performance: Engineered for longevity and reliability in various operating conditions.
  • Low Power Consumption: Designed for energy efficiency, prolonging battery life in portable devices.

Benefits

  • Improved Device Speed: Quick data transfer boosts app performance and overall system responsiveness.
  • Expanded Storage: 64GB is sufficient for large applications, extensive file collections, and multimedia content.
  • Enhanced Reliability: NAND flash secures data and ensures reliable long-term storage.
  • Extended Battery Life: Low power needs help maximize battery duration in mobile devices.
  • Space Saving Design: The compact size allows for use in slim and portable electronics.

Additional Details

The SDTAG-64-1056BE likely uses the eMMC interface for system communication. SanDisk's iNAND series often incorporates features like wear leveling and error correction to extend memory lifespan and ensure data integrity. Refer to the official SanDisk documentation for detailed specifications, including operating voltage, temperature tolerances, and performance benchmarks. The 1056BE revision may indicate improvements or fixes compared to earlier versions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess