The SDIN9DS2-16G is an embedded MultiMediaCard (eMMC) device manufactured by SanDisk, offering 16GB of storage capacity. It's designed for use in a variety of embedded systems and mobile devices, providing reliable and efficient storage for operating systems, applications, and user data.
Applications
- Smartphones
- Tablets
- Wearable Devices
- Automotive Infotainment Systems
- Industrial Embedded Systems
Features
- Capacity: 16GB
- Interface: eMMC 5.0/5.1 (verify specific version based on datasheet)
- NAND Flash: Utilizes high-density NAND flash memory.
- Controller: Integrated controller for flash management, including error correction, wear leveling, and bad block management.
- Operating Voltage: Typically operates at 2.7V to 3.6V.
- Temperature Range: Supports a wide temperature range, making it suitable for various environments (confirm specific range in the datasheet).
- Package: Compact BGA package.
Benefits
- High Performance: Offers fast read and write speeds, enabling quick boot times and application loading.
- Reliability: Built-in error correction and wear leveling ensure data integrity and extend device lifespan.
- Small Form Factor: Compact size allows for integration into space-constrained devices.
- Low Power Consumption: Designed for low power operation, maximizing battery life in portable devices.
- Easy Integration: eMMC standard simplifies integration into various systems.
Additional Details
The SDIN9DS2-16G is compliant with the JEDEC eMMC standard, ensuring compatibility across different platforms. The integrated controller manages the complexities of NAND flash memory, allowing the host system to focus on application performance. This eMMC device is suitable for applications requiring high-performance, reliable storage in a small footprint. Further technical details, such as specific read/write speeds and power consumption figures, can be found in the device's datasheet. The eMMC interface offers significant performance advantages over traditional NAND solutions, making it a preferred choice for modern mobile and embedded devices. It is designed to meet the demanding storage requirements of today's applications.