The SDIN8DE4-32G is an embedded MultiMediaCard (eMMC) device manufactured by SanDisk. It's designed to provide reliable and high-performance storage for a variety of embedded applications. This particular model offers a storage capacity of 32GB.
Applications
- Smartphones
- Tablets
- GPS Devices
- E-readers
- Embedded Computing Systems
Features
- Capacity: 32GB
- Interface: eMMC 4.5 / 5.0 / 5.1 (exact version depends on the specific manufacturing revision)
- NAND Flash: High-density NAND flash memory is used for data storage.
- Controller: An integrated controller manages flash memory operations, including wear leveling, error correction (ECC), and bad block management.
- Operating Voltage: Typically operates at 2.7V to 3.6V.
- Temperature Range: Supports both consumer and industrial temperature ranges (specific range depends on the part number variation).
- Package: Compact BGA (Ball Grid Array) package for surface mount assembly.
Benefits
- High Performance: Offers fast read and write speeds, enabling quicker application loading and data transfer.
- Reliability: Built-in error correction and wear-leveling ensure data integrity and prolong the lifespan of the device.
- Compact Size: Small footprint allows for integration into portable and space-constrained devices.
- Low Power Consumption: Optimized for low power operation to maximize battery life in mobile applications.
- Simplified Integration: Compliant with the eMMC standard, simplifying the design process.
Additional Details
The SDIN8DE4-32G is compliant with the JEDEC eMMC standard. The integrated controller handles the complexity of NAND flash management, offloading this task from the host processor. It provides high performance and reliable storage in a small form factor. It is designed for applications requiring a balance of capacity, performance, and reliability. The exact performance specifications, such as sequential read and write speeds, and random read and write IOPS, may vary slightly depending on the specific revision and host system configuration. However, the eMMC interface offers improved performance compared to traditional removable storage options like microSD cards.