EN
  • EN
  • DE

SDIN2C2-8G

Part No SDIN2C2-8G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837004-SDIN2C2-8G
Ultra Librarian 3D Model Ultra Librarian SDIN2C2-8G CAD Model

Description

The SDIN2C2-8G is an embedded flash memory module produced by SanDisk. It is part of their iNAND family, designed for use in a wide range of embedded applications requiring reliable and efficient storage. As an iNAND device, it integrates NAND flash memory and a controller into a single package, simplifying the design and manufacturing process for device manufacturers.

Applications:

  • Smartphones and Tablets: Used for storing the operating system, applications, and user data like photos, videos, and documents.
  • Portable Media Players: Provides storage for music, videos, and other media content.
  • Gaming Consoles: Used for storing game data, saved games, and downloadable content.
  • Wearable Devices: Smartwatches and fitness trackers rely on this type of memory for their functionality.

Features:

  • 8GB Storage Capacity: Offers a moderate amount of storage for various applications.
  • iNAND Integration: Combines NAND flash memory and a controller in a single package.
  • eMMC Interface: Uses the eMMC (Embedded MultiMediaCard) standard for high-speed data transfer.
  • Low Power Consumption: Designed to minimize power usage in portable devices.
  • Compact Size: Suitable for space-constrained applications.

Benefits:

  • Simplified Design: Reduces complexity by integrating memory and controller functions.
  • Fast Data Transfer: eMMC interface enables quick read and write speeds.
  • Reliable Storage: SanDisk's flash memory technology ensures data integrity.
  • Extended Battery Life: Low power consumption helps to prolong the life of portable devices.
  • Reduced Time-to-Market: Streamlines the integration process, accelerating product development.

Additional Details:

The SDIN2C2-8G is typically compliant with the eMMC standard, which provides a standardized interface for communication between the host system and the flash memory. The eMMC standard also includes features such as error correction, wear leveling, and power management.

For specific technical details, such as operating temperature range, power consumption, and read/write speeds, consult the official SanDisk product datasheet. These specifications are essential for ensuring compatibility and optimal performance in your intended application. It's also advisable to check for any end-of-life (EOL) notices, as embedded memory modules may have a limited production lifespan.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess