Products specifications Report Issue?

Category Memory Cards, Modules
Family Memory - Modules
Manufacturer SanDisk
Memory Type FLASH - NAND
Memory Size 48MB
Package 32-DIP
Win Source Part Number 131616-MD2202-D48
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD2202-D48 CAD Model

Description

The MD2202-D48 is a NAND flash memory module designed for use in various applications such as digital cameras, MP3 players, and PDAs.

  • Features: High performance and low power consumption
  • Package: 32-DIP
  • Application: Medium power applications that require high efficiency and reliability

You May Also Be Interested in

Samsung
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for M378B1G73QH0-CK0
Kingston
DDR3-1600 512Mx64 UDIMM (8GB Kit)
Need more? Email Us
ECAD model for KHX16C9B1RK2/8G
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451R7DFR8A-PB
Hynix Semiconductor
DDR3-1600 1Gx64 UDIMM 2Rx8 (8GB)
Need more? Email Us
ECAD model for HMT41GU6BFR8C-PBN0
Kingston
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for KHX1600C10D3B1/8GBK
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.5v
Need more? Email Us
ECAD model for 665585\4GB\256Mx16\8C
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Need more? Email Us
ECAD model for HMT351R7CFR8C-PBT3
Kingston
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for KVR16LN11S8/4
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Need more? Email Us
ECAD model for HMT351R7EFR8C-H9

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention