EN
  • EN
  • DE

KHX1600C10D3B1/8GBK

Part No KHX1600C10D3B1/8GBK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947944-KHX1600C10D3B1/8GBK
Series *
Ultra Librarian 3D Model Ultra Librarian KHX1600C10D3B1/8GBK CAD Model

Description

The Kingston KHX1600C10D3B1/8GBK is an 8GB DDR3-1600MHz HyperX Blu Red Series memory module. This module is designed for performance enthusiasts and gamers looking to enhance their system's speed and responsiveness. With a CAS latency of 10 and a voltage of 1.5V, it delivers a balance of speed and stability for demanding applications and games.

Applications

  • Gaming PCs
  • High-Performance Desktops
  • Video Editing
  • Graphic Design
  • Overclocking

Features

  • 8GB Capacity
  • DDR3-1600MHz (PC3-12800)
  • CAS Latency: 10
  • Voltage: 1.5V
  • HyperX Blu Red Series Heat Spreader

Benefits

  • Improved Gaming Performance: Faster memory speeds translate to smoother gameplay and reduced loading times.
  • Enhanced System Responsiveness: Applications launch quicker and multi-tasking becomes more efficient.
  • Effective Heat Dissipation: The HyperX Blu Red Series heat spreader keeps the module cool during intense usage.
  • Easy Installation: Standard DIMM form factor allows for simple installation.
  • Reliable Performance: Kingston's reputation for quality ensures long-term reliability.

Additional Details

The Kingston HyperX Blu Red Series memory module is built with high-quality components and undergoes rigorous testing to ensure stability and compatibility. The heat spreader is designed to effectively dissipate heat, preventing thermal throttling and maintaining optimal performance even under heavy workloads. This module is designed for easy overclocking, allowing users to further enhance their system's performance. It complies with JEDEC standards and is compatible with a wide range of DDR3-compatible motherboards.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess