EN
  • EN
  • DE

KVR16LN11S8/4

Part No KVR16LN11S8/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948062-KVR16LN11S8/4
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16LN11S8/4 CAD Model

Description

The Kingston KVR16LN11S8/4 is a 4GB DDR3L-1600MHz CL11 SODIMM memory module. Designed for laptops and small form factor computers, this module operates at a low voltage of 1.35V, contributing to reduced power consumption and heat generation. It's unbuffered and non-ECC, making it suitable for a wide array of mobile computing applications.

Applications:

  • Laptop Memory Upgrade: Ideal for enhancing the performance of laptops.
  • Small Form Factor PCs: Compatible with mini PCs and other compact systems.
  • General Computing: Enhances everyday computing tasks like browsing, document editing, and multimedia playback.
  • Office Applications: Improves the performance of office suites and productivity software.

Features:

  • 4GB Capacity: Provides adequate memory for most common applications.
  • DDR3L-1600MHz: Operates at 1600MHz, ensuring efficient data transfer.
  • Low Voltage (1.35V): Reduces power consumption and heat output.
  • CL11 Latency: Features a CAS latency of 11.
  • Unbuffered: Allows for faster data access.
  • Non-ECC: Standard memory without error correction.
  • SODIMM: Small Outline Dual Inline Memory Module form factor for laptops.

Benefits:

  • Improved Multitasking: Enables smoother multitasking with less lag.
  • Enhanced Battery Life: Lower voltage contributes to longer battery life in laptops.
  • Increased System Responsiveness: Reduces loading times and improves overall performance.
  • Cost-Effective Upgrade: An affordable way to improve the performance of older laptops.
  • Easy Installation: Simple to install in compatible laptops and small PCs.

Additional Details:

This Kingston memory module is built using quality components and is designed for reliable performance in mobile environments. This module is a 204-pin SODIMM. It is RoHS compliant. Its low-voltage design makes it a good choice for extending battery life in portable devices.

You May Also Be Interested in

Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess