EN
  • EN
  • DE

ZW-20-20-G-D-720-112

Part No ZW-20-20-G-D-720-112
Manufacturer Samtec Inc.
Catalog Custom Parts (U - Z)
Description Conn Board Stacker HDR 40 POS 2.54mm Solder ST Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180377-ZW-20-20-G-D-720-112
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZW-20-20-G-D-720-112 CAD Model

Description

The ZW-20-20-G-D-720-112 is a terminal strip manufactured by Samtec Inc. It is a component designed for board-to-board connections, offering a reliable and efficient method for transferring signals and power between PCBs. Samtec is known for producing high-quality interconnect solutions, and this terminal strip reflects that reputation.

Applications:

  • Board-to-Board Connections: Used to connect two printed circuit boards (PCBs) in a variety of electronic devices.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and machinery where robust connections are required.
  • Telecommunications: Utilized in telecommunications equipment such as routers, switches, and servers.
  • Medical Devices: Integrated into medical instruments and equipment for reliable signal and power transfer.
  • Aerospace and Defense: Used in aerospace and defense applications where high reliability and performance are critical.

Features:

  • 20 Positions: The component has 20 positions or contacts, allowing for multiple signal and power connections.
  • 20mm Stack Height: The "20" in "ZW-20-20" indicates the stack height of 20mm between the boards when connected.
  • Gold Plating: The "G" in the part number signifies gold plating on the contacts, ensuring excellent conductivity and corrosion resistance.
  • Double Row: The "D" indicates that it is a double-row connector, maximizing the number of connections in a compact space.
  • 720 Mils Tail Length: The "720" refers to the tail length in mils (0.720 inches or approximately 18.29mm), which dictates how far the pins extend for soldering.
  • 112 Mating Posts: The "112" is likely an internal Samtec manufacturing code.

Benefits:

  • Reliable Connections: Gold plating and robust construction ensure reliable and stable connections.
  • High Conductivity: Gold plating provides excellent electrical conductivity, minimizing signal loss and ensuring efficient power transfer.
  • Corrosion Resistance: Gold plating offers superior corrosion resistance, extending the lifespan of the connection.
  • Space Efficiency: Double-row design maximizes the number of connections in a compact footprint.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and high performance.

The ZW-20-20-G-D-720-112 terminal strip from Samtec provides a high-quality interconnect solution for board-to-board connections. Its features, including gold plating, double-row design, and precise dimensions, make it a reliable choice for demanding applications. Consult the official Samtec datasheet for comprehensive technical specifications and application guidelines.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Zilog
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess