EN
  • EN
  • DE

UMPT-07-06.5-VT

Part No UMPT-07-06.5-VT
Manufacturer Samtec Inc.
Catalog Custom Parts (U - Z)
Description mPOWER® Ultra Micro Power Connector, 2.00 mm Pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109721-UMPT-07-06.5-VT
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMPT-07-06.5-VT CAD Model

Description

The Samtec UMPT-07-06.5-VT is a high-density micro pitch terminal strip designed for board-to-board connections in a variety of applications. This connector offers a reliable and space-saving solution for connecting PCBs, providing high-speed data transmission and robust mechanical performance. Its compact design makes it suitable for use in dense electronic assemblies.

Applications

  • Board-to-Board Connections: Used for reliable connections between PCBs.
  • High-Density Interconnects: Implemented in applications requiring high-density interconnect solutions.
  • Data Acquisition Systems: Used in data acquisition systems for signal transmission.
  • Industrial Automation: Implemented in industrial automation equipment for robust connectivity.
  • Medical Devices: Used in medical devices requiring high-reliability connections.

Features

  • Micro Pitch Design: Offers high density connectivity in a compact footprint.
  • High-Speed Data Transmission: Supports high-speed data transmission for demanding applications.
  • Surface Mount Technology (SMT): Facilitates easy PCB assembly.
  • Robust Construction: Ensures reliable mechanical performance.
  • Vertical Orientation: Provides a vertical connection orientation.

Benefits

  • Space Saving: Allows for smaller and more compact designs due to its high density and micro pitch design.
  • Reliable Connection: Ensures stable and consistent connectivity between boards.
  • Easy Assembly: Simplifies the manufacturing process with its SMT compatibility.
  • High Performance: Supports high-speed data transmission for demanding applications.
  • Versatile Application: Suitable for a broad range of board-to-board connection applications.

Additional Details

The UMPT-07-06.5-VT connector requires proper PCB layout and soldering for optimal performance. It is essential to follow the manufacturer's guidelines for assembly and handling. Samtec provides comprehensive datasheets and application notes to assist with the design process.

Specifications:

Type: Terminal Strip

Pitch: Micro Pitch (specified in datasheet)

Number of Positions: 7

Orientation: Vertical

Mounting Style: Surface Mount

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Mosel Vitelic, Corp
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess