EN
  • EN
  • DE

TSS-14-S.MAL

Part No TSS-14-S.MAL
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description ".100"" Shrouded Terminal Strip"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982912-TSS-14-S.MAL
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSS-14-S.MAL CAD Model

Description

The TSS-14-S.MAL is a terminal strip socket manufactured by Samtec Inc. It's a through-hole socket designed for board-to-board connections and cable-to-board applications. This socket is part of Samtec's Tiger Strip™ series, known for its high-density and rugged design.

Applications

  • Board-to-board connections
  • Cable-to-board connections
  • High-density interconnects
  • Testing and prototyping
  • Modular electronic systems

Features

  • 14 contacts: Provides a 14-position connection interface.
  • Through-hole mounting: Secure and reliable attachment to PCBs.
  • Tiger Strip™ contact system: Offers high-reliability and durability.
  • 0.050" (1.27 mm) pitch: High-density interconnect solution.
  • Single row: Space-saving design.
  • Mates with Samtec terminal strips: Ensures compatibility and reliable connection.

Benefits

  • Reliable connection: Tiger Strip™ contacts provide a secure and dependable connection.
  • High-density interconnect: Small pitch allows for maximizing board space.
  • Easy assembly: Through-hole mounting simplifies the assembly process.
  • Versatile application: Suitable for a wide range of board-to-board and cable-to-board connections.
  • Durable construction: Robust design ensures long-term reliability.

Additional Details

The TSS-14-S.MAL has a contact pitch of 0.050" (1.27 mm). The body material is typically high-temperature thermoplastic. It is designed to mate with Samtec terminal strips with a compatible pitch and contact configuration. The current rating and voltage rating depend on the specific application and mating connector. These terminal strip sockets are frequently used in applications that require reliable, high-density interconnects, such as in industrial equipment, medical devices, and communication systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess