EN
  • EN
  • DE

TFM-105-32-S-D-K-TR-.JABMX

Part No TFM-105-32-S-D-K-TR-.JABMX
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description .050" Tiger Eyeª High-Reliability Terminal Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099138-TFM-105-32-S-D-K-TR-.JABMX
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFM-105-32-S-D-K-TR-.JABMX CAD Model

Description

The TFM-105-32-S-D-K-TR-.JABMX is a Tiger Eye™ High-Reliability Terminal Strip from Samtec. This is a surface mount, double row terminal strip designed for high-density applications requiring a robust and reliable connection. It's part of Samtec's TFM series, known for its durability and performance in demanding environments.

Applications:

  • Board-to-board connections in industrial equipment
  • High-density interconnects in medical devices
  • Surface mount termination in test and measurement equipment
  • Embedded systems requiring reliable connections
  • Networking and telecommunications equipment

Features:

  • Double Row Configuration
  • Surface Mount Termination
  • High-Temperature Thermoplastic Material
  • Gold-plated contacts for superior conductivity and durability
  • Tiger Eye™ contact system for high reliability
  • Tape and Reel packaging for automated assembly

Benefits:

  • Provides a robust and reliable connection in demanding environments
  • Enables high-density board-to-board connections
  • Reduces assembly time and costs with surface mount technology
  • Ensures long-term performance with gold-plated contacts
  • Facilitates automated assembly with tape and reel packaging

Additional Details:

The '105' in the part number indicates 5 contacts per row, for a total of 10 contacts. The '32' likely refers to the row spacing or some other dimensional characteristic. 'S' indicates single body, 'D' indicates double row. 'K' typically signifies a Kapton tape pick-up pad. 'TR' denotes tape and reel packaging. The '.JABMX' likely denotes specific plating and packaging options. The high-temperature thermoplastic material allows for reflow soldering processes. It is important to consult the official Samtec datasheet for precise mechanical dimensions, electrical characteristics, and soldering guidelines to ensure proper implementation. The gold plating on the contacts provides excellent resistance to corrosion, ensuring a long-lasting and reliable connection even in harsh environments.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess