EN
  • EN
  • DE

SUB-SME-ECB130ABCCN-Y3

Part No SUB-SME-ECB130ABCCN-Y3
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Description Sub Assembly Operation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056859-SUB-SME-ECB130ABCCN-Y3
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUB-SME-ECB130ABCCN-Y3 CAD Model

Description

The SUB-SME-ECB130ABCCN-Y3 is a high-performance connector from Samtec Inc., designed for demanding applications requiring robust and reliable signal transmission. This connector is part of Samtec's Edge Card product line, known for their high-quality and durable construction. It's designed to provide a secure and efficient connection between printed circuit boards (PCBs) and other electronic components.

Applications:

  • High-speed data transmission: Used in networking equipment, servers, and data centers.
  • Edge card connectivity: Provides a secure and reliable connection for edge cards in various electronic systems.
  • Industrial automation: Employed in control systems and other industrial equipment requiring robust connectivity.
  • Medical devices: Used in diagnostic and monitoring equipment where signal integrity is critical.
  • Telecommunications: Found in communication systems and infrastructure for reliable data transfer.

Features:

  • High-density contacts: Provides a large number of signal paths in a compact footprint.
  • Durable construction: Built with high-quality materials to withstand harsh environments and frequent use.
  • Secure mating: Ensures a reliable connection, reducing the risk of signal loss or interruption.
  • Edge card design: Specifically designed for edge card applications, providing optimal performance and compatibility.
  • Compact size: Allows for use in space-constrained applications.

Benefits:

  • Improved signal integrity: Minimizes signal loss and distortion, ensuring reliable data transmission.
  • Enhanced reliability: Reduces the risk of connection failures, leading to increased system uptime.
  • Simplified installation: Designed for easy integration into existing systems.
  • Increased system performance: Enables faster data transfer rates and improved overall system performance.
  • Long-term durability: Provides a long service life, reducing the need for frequent replacements.

This connector typically features a robust housing material that provides excellent protection against environmental factors such as moisture and dust. The contacts are often gold-plated to ensure optimal conductivity and resistance to corrosion. The SUB-SME-ECB130ABCCN-Y3 is designed to meet stringent industry standards, ensuring compatibility and reliability in a wide range of applications.

The specific technical specifications, such as the number of contacts, pitch, and current rating, can vary. Refer to the manufacturer's datasheet for precise details.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess