EN
  • EN
  • DE

SSW-107-02-F-D

Part No SSW-107-02-F-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 14
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.194" (4.93mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSW-107
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288488-SSW-107-02-F-D
Ultra Librarian 3D Model Ultra Librarian SSW-107-02-F-D CAD Model

Description

The SSW-107-02-F-D is a Samtec Inc. socket strip connector, belonging to the SSW series. This series is well-regarded for providing reliable and versatile board-to-board connections. The SSW-107-02-F-D is designed for through-hole mounting onto printed circuit boards (PCBs), thereby ensuring a mechanically secure and electrically sound connection.

Applications

  • Board-to-board Connections: Commonly used to establish connections between two PCBs, facilitating communication and power transfer.
  • Signal Routing: Used for routing signals within electronic devices and systems.
  • Prototyping: An ideal component for prototyping circuits and electronic designs, offering easy connect and disconnect capabilities.
  • Instrumentation: Used in measurement and control equipment for signal interconnection and data acquisition.
  • Embedded Systems: Integrated into embedded systems for board-level connectivity.

Features

  • Number of Positions: 14 (7 per row, double row) offering multiple connection points.
  • Pitch: 0.100" (2.54 mm) allowing compatibility with standard PCB grid patterns.
  • Mounting Type: Through-hole for secure mechanical attachment to the PCB.
  • Row Spacing: 0.100" (2.54 mm) standard row spacing for easy integration.
  • Body Orientation: Straight for vertical board stacking or parallel connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP), chosen for its high-temperature resistance and chemical inertness.
  • Contact Material: Phosphor Bronze providing a good balance of conductivity and mechanical strength.
  • Plating: Gold plating on contacts to ensure low contact resistance and corrosion protection.

Benefits

  • Reliable Electrical Connection: Gold-plated contacts provide a consistent and reliable electrical connection, minimizing signal degradation.
  • Robust Mechanical Attachment: Through-hole mounting ensures a mechanically strong connection to the PCB, withstanding vibration and mechanical stress.
  • High-Temperature Performance: LCP insulator maintains its properties at elevated temperatures.
  • Versatile Connectivity: Suitable for a wide range of applications requiring board-to-board connections.
  • Corrosion Resistance: Gold plating enhances resistance to corrosion, ensuring long-term reliability.

The SSW-107-02-F-D socket strip connector from Samtec provides a dependable solution for board-to-board connectivity needs. Its combination of robust materials, gold-plated contacts, and through-hole mounting makes it well-suited for demanding environments and applications requiring long-term reliability and performance.

You May Also Be Interested in

Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess