EN
  • EN
  • DE

SMM-110-02-S-D-P-TR-.JABMX

Part No SMM-110-02-S-D-P-TR-.JABMX
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Description 2.00 mm Tiger Eyeª High-Reliability Socket Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094526-SMM-110-02-S-D-P-TR-.JABMX
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMM-110-02-S-D-P-TR-.JABMX CAD Model

Description

The SMM-110-02-S-D-P-TR-.JABMX is a surface mount socket strip connector manufactured by Samtec Inc. These connectors are designed for board-to-board connections and are known for their high density and reliable performance. Samtec is a global manufacturer of interconnect solutions, and this connector is representative of their high-quality offerings.

Applications

  • Board-to-board connections: Used to connect PCBs in a variety of electronic devices.
  • High-density interconnects: Suitable for applications requiring a large number of connections in a small space.
  • Medical equipment: Employed in medical devices where reliable connections are crucial.
  • Industrial automation: Used in industrial control systems for connecting various modules.
  • Telecommunications equipment: Utilized in telecom equipment for signal routing and interconnection.

Features

  • High density: Small pitch allows for a large number of contacts in a compact footprint.
  • Surface mount design: Facilitates easy integration into circuit boards and automated assembly processes.
  • Dual-row configuration: Provides increased connection density.
  • Polarization: Ensures correct mating orientation.
  • Tape and reel packaging: Suitable for automated pick-and-place assembly.

Benefits

  • Space savings: High density allows for smaller and more compact electronic devices.
  • Reduced assembly costs: Surface mount design simplifies assembly and reduces labor costs.
  • Reliable connections: Provides a secure and stable connection between boards.
  • Improved signal integrity: Minimizes signal loss and interference.
  • Easy integration: Tape and reel packaging facilitates automated assembly.

Additional Details

The SMM-110-02-S-D-P-TR-.JABMX features a 1.27 mm pitch and dual-row configuration with 10 contacts per row (resulting in a total of 20 contacts). The connector is designed for surface mount soldering and is packaged in tape and reel for automated assembly. The 'TR' suffix indicates tape and reel packaging.

Key mechanical and electrical characteristics include the pitch, number of contacts, voltage rating, current rating, and operating temperature range. The datasheet provides detailed information on its mechanical dimensions, electrical specifications, and soldering recommendations, enabling designers to effectively integrate it into their designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess