The SLH-010-1.50-G-D-A-K-FR is a high-quality, reliable connector from Samtec's SLH series. This specific part number indicates a dual-row, 10-position connector with a 1.50 mm pitch. Designed for board-to-board or cable-to-board applications, it offers a secure and robust connection for signal and power transmission. The connector features a gold-plated contact system for enhanced conductivity and durability.
Applications
- Medical equipment
- Industrial automation
- Telecommunications equipment
- Data networking
- Test and measurement instruments
- Consumer electronics
Features
- Dual-row configuration
- 10 positions
- 1.50 mm pitch
- Gold-plated contacts
- Surface mount termination
- RoHS compliant
- High-temperature thermoplastic insulator
- Friction lock
Benefits
- Reliable and secure connection
- High conductivity and corrosion resistance due to gold plating
- Compact design for space-saving applications
- Easy surface mount assembly
- Environmentally friendly (RoHS compliant)
- Durable construction for long-term performance
- Secure mating with friction lock feature
Additional Details
The SLH-010-1.50-G-D-A-K-FR connector is constructed with a high-temperature thermoplastic insulator, enabling it to withstand reflow soldering processes. The gold-plated contacts ensure excellent signal integrity and long-term reliability, even in harsh environments. The friction lock (FR) provides a secure mating connection, preventing accidental disconnections. The 'A' in the part number signifies an alignment pin. The connector is designed for automated assembly and offers a cost-effective solution for high-density interconnect applications. The current rating per contact is dependent on the application and board layout. The operating temperature range typically spans from -55°C to +125°C. Always consult the Samtec datasheet for the most up-to-date and precise specifications.