EN
  • EN
  • DE

SFSD-50-28-G-31.00-SR

Part No SFSD-50-28-G-31.00-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 100
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 2.58' (787.40mm)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-50
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312580-SFSD-50-28-G-31.00-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-50-28-G-31.00-SR CAD Model

Description

The SFSD-50-28-G-31.00-SR is a high-density cable assembly from Samtec's SFSD series, designed for reliable performance in demanding applications. It features a 50-position socket, 28 AWG cable, and a 'G' designation that likely signifies a specific design or material characteristic. The '31.00' indicates a cable length of 31.00 inches, providing extended reach, and 'SR' signifies a standard latching system with strain relief.

Applications

  • Longer-distance board-to-board connections
  • Telecommunications infrastructure
  • Industrial machinery
  • Robotics
  • Data acquisition systems

Features

  • High-Density Design: 50 positions for maximum signal capacity.
  • 28 AWG Cable: Provides a balance of signal integrity and flexibility.
  • 'G' Designation: Represents a specific design characteristic, possibly related to materials or construction. Further research may be needed for precise definition.
  • 31.00-Inch Cable Length: Offers a long cable length for connecting devices over a greater distance.
  • Standard Latching System with Strain Relief: 'SR' denotes a standard latching system with additional strain relief, enhancing cable durability and preventing damage from bending or pulling.
  • Samtec Quality: Manufactured to Samtec's high standards for reliability and durability.

Benefits

  • Increased Signal Density: The high number of positions allows for more signals to be transmitted through a single cable assembly.
  • Reliable Connection: The standard latching system ensures a secure and stable connection, reducing the risk of signal loss or intermittent connectivity.
  • Optimized Signal Performance: The 28 AWG cable provides excellent signal integrity, minimizing signal degradation and ensuring accurate data transmission.
  • Extended Reach: The 31.00-inch cable length enables connections between devices that are located further apart.
  • Enhanced Durability: The strain relief feature protects the cable from damage, extending its lifespan and reducing the need for replacements.

Additional Details

The SFSD series from Samtec is designed for demanding applications requiring high-density and reliable connections. The SFSD-50-28-G-31.00-SR is constructed with high-quality materials to ensure durability and long-term performance. The connector housings are typically made of high-temperature thermoplastic, and the contacts are gold-plated for optimal conductivity and corrosion resistance. This cable assembly is RoHS compliant.

You May Also Be Interested in

3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess