EN
  • EN
  • DE

H3AAS-3018G

Part No H3AAS-3018G
Manufacturer Assmann WSW Components
Catalog Rectangular Cable Assemblies
Description IDC CBL - HHSC30S/AE30G/HHSC30S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Assmann WSW Components
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 1.50' (457.20mm)
Color Gray, Ribbon
Cable Termination IDC
Contact Finish Tin
Win Source Part Number 123906-H3AAS-3018G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H3AAS-3018G CAD Model

Description

The Assmann WSW Components 123906-H3AAS-3018G is a 30-position gray ribbon cable assembly with socket to socket connector type.

  • Rows: 2
  • Cable Termination: IDC
  • Contact Finish: Tin
  • Pitch (Connector): 0.100" (2.54mm)
  • Pitch (Cable): 0.050" (1.27mm)
  • Length: 1.50' (457.20mm)
  • Category: Cable Assemblies
  • Market Status: Open Market
  • Supply and Demand: Balanced

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / Cable Assembly 1.524m 30AWG 1.27mm 24 POS IDC Connector F Tiger eye™ Bulk
Lowest to $19.2210
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Samtec Inc.
Cable Assembly 0.101m 28AWG 2mm 20 to 20 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk / CABLE ASSEM 2MM 20POS F-F 4"
Lowest to $9.7852
Samtec Inc.
CABLE ASSEM .1" 16POS F-F 5" / 16 Position Cable Assembly Rectangular Socket to Socket 0.417' (127.00mm, 5.00")
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Samtec Inc.
CABLE ASSEM .05" 10POS 3" / Cable Assembly 0.076m 30AWG 1.27mm 10 to 10 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk
Need more? Email Us
JST Sales America Inc.
JUMPER 15SUR-32S - 16SUR-32S 6" / 16 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess