EN
  • EN
  • DE

SMP1345-518LF

Part No SMP1345-518LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191085-SMP1345-518LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1345-518LF CAD Model

Description

The SMP1345-518LF is a silicon PIN diode from Skyworks Solutions Inc., optimized for high-performance switch and attenuator applications. It is characterized by its low insertion loss, high isolation, and fast switching speed, making it suitable for use in a variety of RF and microwave circuits requiring precise signal control. The 'LF' suffix indicates that this component is Lead-Free, conforming to RoHS standards.

Applications

  • RF Switches
  • Attenuators
  • Phase Shifters
  • Voltage Variable Attenuators (VVAs)
  • Wireless Communication Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation in the on-state, ensuring minimal signal degradation.
  • High Isolation: Provides excellent signal isolation in the off-state, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between different circuit configurations.
  • Low Capacitance: Minimizes signal distortion and enhances high-frequency performance.
  • Surface Mount Package: Facilitates easy assembly and integration into PCBs.
  • Lead-Free: Compliant with RoHS environmental regulations.

Benefits

  • Improved System Performance: The low insertion loss and high isolation characteristics contribute to enhanced signal integrity and overall system performance.
  • Reduced Signal Distortion: The low capacitance minimizes signal distortion, ensuring accurate signal transmission.
  • Faster Switching Speeds: Enables rapid switching between different circuit configurations, improving system responsiveness and flexibility.
  • Simplified Assembly: The surface mount package simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: The lead-free construction complies with environmental regulations.

Additional Details

The SMP1345-518LF is typically used in series or shunt configurations within RF circuits to control signal flow. Its controlled electrical parameters, such as forward resistance and reverse breakdown voltage, ensure predictable performance. It is often employed in applications where precise control over RF signal amplitude and phase is required.

Technical Specifications (Typical):

  • Forward Resistance: 1.0 Ohm (at 10mA)
  • Reverse Breakdown Voltage: 50V
  • Capacitance: 0.25 pF

You May Also Be Interested in

Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $1.2278
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Lowest to $12.5133

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess