EN
  • EN
  • DE

SFSD-05-28-G-09.00-DR-NUS

Part No SFSD-05-28-G-09.00-DR-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.750' (228.60mm, 9.00")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311240-SFSD-05-28-G-09.00-DR-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-G-09.00-DR-NUS CAD Model

Description

The SFSD-05-28-G-09.00-DR-NUS is a cable assembly manufactured by Samtec Inc. It is part of the SFSD series, which is known for its high-density, fine-pitch interconnect solutions. This specific model features a 5x28 (140-pin) socket configuration arranged in a double-row ('DR') format with a cable length of 9.00 inches. The 'G' likely refers to a specific cable gauge or type, while the 'NUS' suffix typically indicates a non-standard option, possibly relating to plating or other customized features. It's designed to provide a robust and reliable board-to-board connection in space-constrained applications.

Applications

  • High-density interconnects in telecommunications equipment
  • Data center applications requiring reliable signal transmission
  • Industrial automation systems for control and monitoring
  • Medical devices where signal integrity is critical
  • Aerospace and defense systems for secure communication

Features

  • High-density 140-pin (5x28) double-row socket
  • Fine-pitch (0.050" or 1.27mm) for space-saving design
  • 9.00-inch cable length for flexible connectivity
  • Durable cable construction ensuring long-lasting performance
  • Polarized design to prevent incorrect mating
  • High-quality materials for optimal electrical performance

Benefits

  • Provides reliable board-to-board connections in tight spaces
  • Ensures high signal integrity for accurate data transmission
  • Simplifies assembly and reduces the risk of errors
  • Offers long-term cost savings due to durability
  • Meets stringent quality standards for reliable performance
  • Facilitates efficient data transfer in demanding environments

Additional Details

The SFSD-05-28-G-09.00-DR-NUS cable assembly is engineered to provide a secure and high-performance connection. The gold-plated contacts ensure excellent conductivity and resistance to corrosion. The cable is carefully shielded to minimize signal loss and interference, maintaining signal integrity. The double-row configuration maximizes the pin count within a small footprint. The precise manufacturing processes ensure consistent performance and a long service life. This assembly is typically used with compatible Samtec mating connectors to achieve optimal performance.

You May Also Be Interested in

TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Samtec Inc.
.165\
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess