EN
  • EN
  • DE

SFSD-05-28-G-07.87-DR-NUS

Part No SFSD-05-28-G-07.87-DR-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.656' (200.00mm, 7.87")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311234-SFSD-05-28-G-07.87-DR-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-G-07.87-DR-NUS CAD Model

Description

The SFSD-05-28-G-07.87-DR-NUS is a cable assembly from Samtec Inc., designed for high-density interconnect applications. This particular model features a 5x28 position (140-pin) arrangement, a double-row configuration ('DR'), and a cable length of 7.87 inches. The 'G' likely refers to a specific cable type or gauge. The 'NUS' suffix indicates a non-standard option, potentially related to the plating or other custom features tailored to specific customer requirements. These assemblies are typically used for reliable board-to-board connections in various electronic systems.

Applications

  • High-speed data transmission in telecommunications equipment
  • Industrial automation systems requiring reliable interconnects
  • Medical imaging equipment needing high signal integrity
  • Aerospace applications for secure and robust connections
  • Testing and measurement devices requiring precision links

Features

  • High-density 5x28 (140-pin) double-row socket design
  • Compact 0.050" (1.27 mm) pitch for space-constrained applications
  • 7.87-inch cable length providing flexible connectivity
  • Durable cable construction for long-term reliability
  • Polarization to prevent mis-mating and ensure correct connections
  • High-quality materials for excellent electrical performance

Benefits

  • Offers a reliable and secure connection between PCBs
  • Maximizes board space utilization due to its compact size
  • Ensures high signal integrity for accurate data transfer
  • Simplifies the assembly process and reduces errors
  • Provides a long-lasting and cost-effective interconnect solution
  • Supports efficient data transfer in demanding environments

Additional Details

This cable assembly utilizes a robust construction to ensure reliable performance in demanding environments. The connectors are typically gold-plated to ensure optimal contact resistance and prevent corrosion. The cable is designed to minimize signal loss and maintain impedance matching. The precise manufacturing process guarantees consistent electrical characteristics and mechanical integrity. The 'DR' designation indicates the double-row connector, increasing the pin count within a small footprint. These cable assemblies are designed to meet industry standards for signal integrity and reliability.

You May Also Be Interested in

3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess