EN
  • EN
  • DE

CBL-PD203MBS-0.3M

Part No CBL-PD203MBS-0.3M
Manufacturer Omron
Catalog USB Cables
Description .3M PASS USB2 A TO MINB M/M LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian CBL-PD203MBS-0.3M CAD Model

Description

NULL

You May Also Be Interested in

Tripp Lite
CBL USB2.0 A PLUG-A PLUG R/A 6'
Need more? Email Us
Samtec Inc.
Need more? Email Us
Tripp Lite
CABLE A RCPT TO A PLUG 16.4' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 16.40' (5.00m) Shielded
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
Samtec Inc.
Need more? Email Us
Samtec Inc.
Need more? Email Us
Assmann WSW Components
CBL USB2.0 A RCPT TO A PLUG 5.9' / USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO A PLG 0.98'
Need more? Email Us
SparkFun Electronics
CBL A PLG-B PLUG MCR B PLG MIN B / USB 2.0 Cable A Male to B Male, Micro B Male, Mini B Male 6.00' (1.83m)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess