EN
  • EN
  • DE

REF-183457-03

Part No REF-183457-03
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description 0.50 MM BASIC BLADE & BEAM TERMI / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series *
Package Tape & Reel
Base Product Number REF-183457
Standard Package 450
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349101-REF-183457-03
Ultra Librarian 3D Model Ultra Librarian REF-183457-03 CAD Model

Description

The REF-183457-03 is a high-performance reference design board from Samtec Inc. designed for testing and prototyping high-speed interconnect solutions. This board provides a versatile platform for evaluating Samtec connectors and cable assemblies, allowing engineers to characterize signal integrity and optimize their designs. It is engineered for demanding applications that require precision and reliability.

Applications

  • High-speed signal integrity testing
  • Prototype development and verification
  • Evaluation of Samtec connectors and cable assemblies
  • Data center equipment testing
  • Telecommunications infrastructure validation
  • Automated test equipment (ATE)

Features

  • Optimized layout for high-speed performance
  • Multiple connector footprints for various Samtec products
  • SMA connectors for external signal connections
  • Comprehensive test points for signal probing
  • Controlled impedance traces to maintain signal integrity
  • Multiple layer PCB design for improved grounding and power distribution

Benefits

  • Accelerates design cycles by providing a ready-to-use test platform
  • Reduces risk by verifying connector and cable assembly performance before integration
  • Improves signal integrity by allowing optimization of board layout and component selection
  • Facilitates accurate measurements with well-defined impedance control
  • Supports a wide range of Samtec interconnect solutions, increasing design flexibility
  • Provides reliable and repeatable test results

Additional Details

The REF-183457-03 reference design board typically includes SMA connectors for connecting test equipment, precisely designed traces for impedance control, and multiple footprints for different Samtec connector series. The specific PCB material and layer stack-up are chosen to minimize signal loss and reflections at high frequencies. Detailed documentation, including schematics and layout files, is generally available from Samtec to aid in understanding and replicating the design principles. This reference board is vital for ensuring that high-speed systems operate reliably and meet performance requirements.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess