EN
  • EN
  • DE

SY100E143JZ-TR

Part No SY100E143JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC REGISTER HOLD 9BIT 28PLCC / Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E143
Other Names SY100E143JZ TR,SY100E143JZ TR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257151-SY100E143JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E143JZ-TR CAD Model

Description

Product Overview: SY100E143JZ-TR by Microchip Technology

The SY100E143JZ-TR from Microchip Technology is a high-performance 3.3V, 5V 10-Bit Serial/Parallel Input, Differential PECL/ECL Output Register specifically designed to meet the rigorous demands of high-speed data transmission systems. This device is a perfect solution for applications requiring fast and reliable data processing and transfer, such as telecommunications, data communications, and high-speed computing environments.

Key Features

  • Serial/Parallel Input: The SY100E143JZ-TR can handle both serial and parallel input data, offering flexibility for various system design requirements.
  • Differential PECL/ECL Outputs: The differential outputs ensure reduced electromagnetic interference (EMI) and crosstalk, providing cleaner and more reliable data transmission.
  • High-Speed Operation: Designed for high-speed operation, this device is capable of handling data rates that are essential for today's high-performance digital systems.
  • Power Supply Variance: With the ability to operate at both 3.3V and 5V, the SY100E143JZ-TR is versatile and can be integrated into various power environments.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.

Applications

The SY100E143JZ-TR is ideal for a wide range of applications, including but not limited to:

  • High-speed data processing
  • Telecommunications switching systems
  • Automatic test equipment
  • High-speed data acquisition systems
  • Computing and storage networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100E143JZ-TR is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of high-speed digital applications. With its robust design and proven performance, the SY100E143JZ-TR is an excellent choice for designers looking to enhance the speed and integrity of their data communication processes.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess