EN
  • EN
  • DE

IT6263FN/BXG

Part No IT6263FN/BXG
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826328-IT6263FN/BXG
Ultra Librarian 3D Model Ultra Librarian IT6263FN/BXG CAD Model

Description

The IT6263FN/BXG is a high-performance HDMI transmitter manufactured by ITE Tech. It is designed to encode video and audio signals into an HDMI format for transmission to displays or other HDMI-enabled devices. This transmitter supports a wide range of resolutions and HDMI features, making it suitable for use in Blu-ray players, set-top boxes, gaming consoles, and other consumer electronics products.

Applications

  • Blu-ray players: Transmitting high-definition video and audio to televisions and AVRs.
  • Set-top boxes (STBs): Encoding and transmitting content from cable, satellite, or internet sources.
  • Gaming consoles: Outputting high-resolution game graphics and audio.
  • Personal computers (PCs): Driving external displays with HDMI connections.
  • Digital video recorders (DVRs): Encoding and transmitting recorded video content.

Features

  • HDMI 1.4 transmitter: Supports HDMI 1.4 features, including 3D video and Audio Return Channel (ARC).
  • High resolution support: Handles resolutions up to 1080p and beyond.
  • HDCP encryption: Encrypts content for secure transmission to HDCP-compliant displays.
  • Audio encoding: Encodes audio streams into HDMI-compatible formats.
  • Low power consumption: Minimizes power usage during operation.
  • Compact package: Enables easy integration into space-constrained designs.

Benefits

  • High-quality video and audio transmission: Delivers sharp, clear images and immersive sound.
  • Wide compatibility: Supports a broad range of HDMI devices and resolutions.
  • Secure content protection: HDCP encryption ensures compliance with copyright requirements.
  • Simplified system design: Reduces the need for external components.
  • Reduced power consumption: Contributes to energy-efficient product designs.

Additional Details

The IT6263FN/BXG HDMI transmitter typically includes advanced features such as deep color support and xvYCC color space encoding for enhanced image quality. It supports various audio formats, including Dolby Digital and DTS. The device often incorporates power management features to minimize power consumption in different operating modes. Refer to the ITE Tech datasheet for detailed specifications, including supported resolutions, audio formats, power consumption figures, HDCP versions, and package dimensions.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess